Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1811-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 68K7290 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
68K7290
Desoldering Braid; Braid Material Techspray 68K7290
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:5ft; Product Range:Techspray 181; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-5F - 5 ft Length - 0.098 in Diameter - Rosin Flux Core - 1811-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-5F - 5 ft Length - 0.098 in Diameter - Rosin Flux Core
1811-5F
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-5F - 5 ft Length - 0.098 in Diameter - Rosin Flux Core 1811-5F
The Techspray Pro Wick #4 blue rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 5 ft of material.

The Techspray Pro Wick #4 blue rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 68K7290 1811-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-5F - 5 ft Length - 0.098 in Diameter - Rosin Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024508 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details