Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1811-10F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 72C8241 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
72C8241
Desoldering Braid; Braid Material Techspray 72C8241
DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:2.5mm; Length:10ft; Product Range:-; Braid Colour:Blue; Braid Size:#4; Features:On ESD-Safe Antistatic Bobbin; Flux Type:Rosin Activated RA; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-10F - 10 ft Length - 0.098 in Diameter - Rosin Flux Core - 1811-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-10F - 10 ft Length - 0.098 in Diameter - Rosin Flux Core
1811-10F
Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-10F - 10 ft Length - 0.098 in Diameter - Rosin Flux Core 1811-10F
The Techspray Pro Wick #4 blue rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

The Techspray Pro Wick #4 blue rosin flux coating desoldering braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 72C8241 1811-10F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #4 Blue Rosin Flux Coating Desoldering Braid 1811-10F - 10 ft Length - 0.098 in Diameter - Rosin Flux Core
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631083 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details