ITW Chemtronics Solder Wicks 10-5L

Description
Blu CHEMWICK desolder braid1.5m Lx2.5mmW
Request a Quote Datasheet
Description
Blu CHEMWICK desolder braid1.5m Lx2.5mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3829832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3829832
Solder Wicks 3829832
Blu CHEMWICK desolder braid1.5m Lx2.5mmW

Blu CHEMWICK desolder braid1.5m Lx2.5mmW

Supplier's Site
Chem-Wik Rosin Desoldering Braid, 5Ft; Braid Material Chemtronics - 85R4900 - Newark, An Avnet Company
Chicago, IL, United States
Chem-Wik Rosin Desoldering Braid, 5Ft; Braid Material Chemtronics
85R4900
Chem-Wik Rosin Desoldering Braid, 5Ft; Braid Material Chemtronics 85R4900
CHEM-WIK ROSIN DESOLDERING BRAID, 5FT; Braid Material:-; Width:2.5mm; Length:5ft; Product Range:-; Braid Colour:Blue; Roll Length:5ft RoHS Compliant: Yes

CHEM-WIK ROSIN DESOLDERING BRAID, 5FT; Braid Material:-; Width:2.5mm; Length:5ft; Product Range:-; Braid Colour:Blue; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-5L - 5 ft Length - 0.1 in Diameter - 10-5L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-5L - 5 ft Length - 0.1 in Diameter
10-5L
Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-5L - 5 ft Length - 0.1 in Diameter 10-5L
The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 5 ft of material.

The Chemtronics Chem-Wik #10 blue rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.1 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3829832 85R4900 10-5L
Product Name Solder Wicks Chem-Wik Rosin Desoldering Braid, 5Ft; Braid Material Chemtronics Chemtronics Chem-Wik #10 Blue Rosin Flux Core Desoldering Wick or Braid 10-5L - 5 ft Length - 0.1 in Diameter
Process Capability Soldering Stations, Irons & Accessories Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2049687 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Electron Beam Welder - Model 518 Beamer - Electron Beam Engineering, Inc.
Electron Beam Engineering, Inc.
Specs
Equipment Type Complete System
Process Capability Electron Beam Welding; Welding
Material Capability High Performance Materials Requiring Very Small HAZ
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details