Techspray, an ITW Company Desoldering Braid; Braid Material Techspray 1812-5F

Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 181 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid; Braid Material Techspray - 33C3292 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid; Braid Material Techspray
33C3292
Desoldering Braid; Braid Material Techspray 33C3292
DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 181 RoHS Compliant: Yes

DESOLDERING BRAID; Braid Material:Copper; Width:3.3mm; Length:5ft; Product Range:Techspray 181 RoHS Compliant: Yes

Supplier's Site Datasheet
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1812-5F - 5 ft Length - 0.13 in Diameter - 1812-5F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1812-5F - 5 ft Length - 0.13 in Diameter
1812-5F
Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1812-5F - 5 ft Length - 0.13 in Diameter 1812-5F
The Techspray Pro Wick #5 brown rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

The Techspray Pro Wick #5 brown rosin flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.13 in Comes packaged with 5 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 33C3292 1812-5F
Product Name Desoldering Braid; Braid Material Techspray Techspray Pro Wick #5 Brown Rosin Flux Core Desoldering Wick or Braid 1812-5F - 5 ft Length - 0.13 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2042696 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Welding Arc Robotic End Effector - KUKA ready2_arc - KUKA Deutschland GmbH
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Welding; Arc
Material Capability Steel
View Details
LOCTITE NC-AB WICK (Known as Multicore NC-AB No Clean desoldering wick) - 8799568166913 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details