ITW Chemtronics Solder Wicks 60-1-5

Description
No clean SD desolder braid,1.5m Lx0.8mmW
Request a Quote Datasheet
Description
No clean SD desolder braid,1.5m Lx0.8mmW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wicks - 3143289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solder Wicks
3143289
Solder Wicks 3143289
No clean SD desolder braid,1.5m Lx0.8mmW

No clean SD desolder braid,1.5m Lx0.8mmW

Supplier's Site
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-5 - 5 ft Length - 0.03 in Diameter - 60-1-5 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-5 - 5 ft Length - 0.03 in Diameter
60-1-5
Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-5 - 5 ft Length - 0.03 in Diameter 60-1-5
The Chemtronics Soder-Wick #60 white no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

The Chemtronics Soder-Wick #60 white no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Braid diameter is 0.03 in Comes packaged with 5 ft of material.

Buy Now
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics - 95F6245 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
95F6245
Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics 95F6245
BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

BRAID, DESOLDERING, NO CLEAN SD, 5FT; Braid Material:Copper; Width:0.8mm; Length:5ft; Product Range:-; Braid Colour:White; Braid Size:#1; Features:Packaged in ESD-Safe Static-Dissipative Bobbin; Flux Type:No Clean; Roll Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 3143289 60-1-5 95F6245
Product Name Solder Wicks Chemtronics Soder-Wick #60 White No Clean Flux Core Desoldering Wick or Braid 60-1-5 - 5 ft Length - 0.03 in Diameter Braid, Desoldering, No Clean Sd, 5Ft; Braid Material Chemtronics
Process Capability Soldering Stations, Irons & Accessories Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1760007 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details