Techspray, an ITW Company Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1809-25F - 25 ft Length - 0.055 in Diameter 1809-25F

Description
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.
Datasheet
Description
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1809-25F - 25 ft Length - 0.055 in Diameter - 1809-25F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1809-25F - 25 ft Length - 0.055 in Diameter
1809-25F
Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1809-25F - 25 ft Length - 0.055 in Diameter 1809-25F
The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.

The Techspray Pro Wick #2 yellow rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 25 ft of material.

Buy Now
Desoldering Braid, 25Ft X 1.4Mm, Copper; Braid Material Techspray - 96C6349 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 25Ft X 1.4Mm, Copper; Braid Material Techspray
96C6349
Desoldering Braid, 25Ft X 1.4Mm, Copper; Braid Material Techspray 96C6349
DESOLDERING BRAID, 25FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Pro Wick Series RoHS Compliant: Yes

DESOLDERING BRAID, 25FT X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:25ft; Product Range:Pro Wick Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1809-25F 96C6349
Product Name Techspray Pro Wick #2 Yellow Rosin Flux Core Desoldering Wick or Braid 1809-25F - 25 ft Length - 0.055 in Diameter Desoldering Braid, 25Ft X 1.4Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Generator 20 kHz - AGM20-1000P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details