ITW Chemtronics Braid, Desoldering, 3.048M, 1.5Mm; Braid Material Chemtronics 40-2-10

Description
BRAID, DESOLDERING, 3.048M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes
Datasheet
Description
BRAID, DESOLDERING, 3.048M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, 3.048M, 1.5Mm; Braid Material Chemtronics - 23M8945 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, 3.048M, 1.5Mm; Braid Material Chemtronics
23M8945
Braid, Desoldering, 3.048M, 1.5Mm; Braid Material Chemtronics 23M8945
BRAID, DESOLDERING, 3.048M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes

BRAID, DESOLDERING, 3.048M, 1.5MM; Braid Material:Copper; Width:1.5mm; Length:3m; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Width:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics - 29K6129 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics
29K6129
Braid, Desoldering, Lead Free Sd, 10Ft; Braid Material Chemtronics 29K6129
BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Roll Length:10ft RoHS Compliant: Yes

BRAID, DESOLDERING, LEAD FREE SD, 10FT; Braid Material:Copper; Width:1.5mm; Length:10ft; Product Range:-; Braid Colour:Yellow; Braid Size:#2; Roll Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-10 - 10 ft Length - 0.06 in Diameter - 40-2-10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-10 - 10 ft Length - 0.06 in Diameter
40-2-10
Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-10 - 10 ft Length - 0.06 in Diameter 40-2-10
The Chemtronics Soder-Wick #40 yellow no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 10 ft of material.

The Chemtronics Soder-Wick #40 yellow no clean flux core desoldering wick or braid is sold 25 spools per bag and is another quality product from Chemtronics. Braid diameter is 0.06 in Comes packaged with 10 ft of material.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 23M8945 40-2-10
Product Name Braid, Desoldering, 3.048M, 1.5Mm; Braid Material Chemtronics Chemtronics Soder-Wick #40 Yellow No Clean Flux Core Desoldering Wick or Braid 40-2-10 - 10 ft Length - 0.06 in Diameter
Process Capability Desoldering Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 630808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering, Desoldering, Rework Products - 5358-MFT-8CH9006-ND - DigiKey
Specs
Equipment Type Tip
Process Capability Soldering Stations, Irons & Accessories
Output 874 F (468 C)
View Details
Generator 35 kHz - ADG35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details