Techspray, an ITW Company Techspray #1 White Unfluxed Desoldering Wick or Braid 1830-10F - 10 ft Length - 0.035 in Diameter 1830-10F

Description
The Techspray #1 white unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.
Description
The Techspray #1 white unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.

Suppliers

Company
Product
Description
Supplier Links
Techspray #1 White Unfluxed Desoldering Wick or Braid 1830-10F - 10 ft Length - 0.035 in Diameter - 1830-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #1 White Unfluxed Desoldering Wick or Braid 1830-10F - 10 ft Length - 0.035 in Diameter
1830-10F
Techspray #1 White Unfluxed Desoldering Wick or Braid 1830-10F - 10 ft Length - 0.035 in Diameter 1830-10F
The Techspray #1 white unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.

The Techspray #1 white unfluxed desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.035 in Comes packaged with 10 ft of material.

Buy Now
Unfluxed Desoldering Braid; Braid Material Techspray - 96C6429 - Newark, An Avnet Company
Chicago, IL, United States
Unfluxed Desoldering Braid; Braid Material Techspray
96C6429
Unfluxed Desoldering Braid; Braid Material Techspray 96C6429
UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 183; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

UNFLUXED DESOLDERING BRAID; Braid Material:Copper; Width:0.9mm; Length:10ft; Product Range:Techspray 183; Braid Colour:White; Braid Size:#1; Features:On ESD-Safe Antistatic Bobbin; Roll Length:10ft RoHS Compliant: NA

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1830-10F 96C6429
Product Name Techspray #1 White Unfluxed Desoldering Wick or Braid 1830-10F - 10 ft Length - 0.035 in Diameter Unfluxed Desoldering Braid; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering, Desoldering, Rework Products - 5358-FM-BVX200-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details