Techspray, an ITW Company Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-10F - 10 ft Length - 0.055 in Diameter 1815-10F

Description
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet
Description
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-10F - 10 ft Length - 0.055 in Diameter - 1815-10F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-10F - 10 ft Length - 0.055 in Diameter
1815-10F
Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-10F - 10 ft Length - 0.055 in Diameter 1815-10F
The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

The Techspray #2 yellow no clean flux core desoldering wick or braid is sold 25 per case and is another quality product from Techspray. Braid diameter is 0.055 in Comes packaged with 10 ft of material.

Buy Now
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray - 96C6372 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray
96C6372
Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray 96C6372
DESOLDERING BRAID, 3M X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:3m; Product Range:-; Braid Colour:Yellow RoHS Compliant: Yes

DESOLDERING BRAID, 3M X 1.4MM, COPPER; Braid Material:Flux Coated Copper; Width:1.4mm; Length:3m; Product Range:-; Braid Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1815-10F 96C6372
Product Name Techspray #2 Yellow No Clean Flux Core Desoldering Wick or Braid 1815-10F - 10 ft Length - 0.055 in Diameter Desoldering Braid, 3M X 1.4Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details