Techspray, an ITW Company Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-25F - 25 ft Length - 0.098 in Diameter 1811-25F

Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 25 ft of material.
Datasheet
Description
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 25 ft of material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-25F - 25 ft Length - 0.098 in Diameter - 1811-25F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-25F - 25 ft Length - 0.098 in Diameter
1811-25F
Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-25F - 25 ft Length - 0.098 in Diameter 1811-25F
The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 25 ft of material.

The Techspray Pro Wick #4 blue rosin flux core desoldering wick or braid is sold 1 per case and is another quality product from Techspray. Braid diameter is 0.098 in Comes packaged with 25 ft of material.

Buy Now
Desoldering Braid, 25Ft X 2.5Mm, Copper; Braid Material Techspray - 96C6358 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 25Ft X 2.5Mm, Copper; Braid Material Techspray
96C6358
Desoldering Braid, 25Ft X 2.5Mm, Copper; Braid Material Techspray 96C6358
DESOLDERING BRAID, 25FT X 2.5MM, COPPER; Braid Material:Flux Coated Copper; Width:2.5mm; Length:25ft; Product Range:Pro Wick Series RoHS Compliant: Yes

DESOLDERING BRAID, 25FT X 2.5MM, COPPER; Braid Material:Flux Coated Copper; Width:2.5mm; Length:25ft; Product Range:Pro Wick Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1811-25F 96C6358
Product Name Techspray Pro Wick #4 Blue Rosin Flux Core Desoldering Wick or Braid 1811-25F - 25 ft Length - 0.098 in Diameter Desoldering Braid, 25Ft X 2.5Mm, Copper; Braid Material Techspray
Process Capability Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 3320127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details