Fluke 60Hz Thermal Imager 4947326

Description
Fluke Ti480 PRO Highlights Professional 640 x 480 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a 1280 x 960 image. Detector Resolution: 640 x 480 (307,200) or 1280 x 960 with SuperResolution Enables better decision making Capture smaller temperature differences with increased thermal sensitivity Visually diagnose issues in the field More greens more yellows in the display offer better images that will help to distinguish heat differences more clearly Display deviations from standard temperatures and communicate issues with your team using multiple Delta- T markers - choose one as a reference point and the others to display a value as a difference Multiple rectangle markers in-camera - identify min/max temperatures for an area of the equipment or an equipment array Work faster and smarter User tested, touch screen interface Firmware improvements leverage current technologies and are more intuitive than ever Flexibility to see all targets - tiny to large Now compatible with all Fluke infrared smart lenses Macro-to-telephoto and wide angle – from tiny to large, capture your target Fluke smart lenses are interchangeable between compatible cameras without calibration Temperature Range Increased thermal sensitivity to capture smaller temperature differences allowing for more precise decision-making information Display More green and yellow ranges on the display will offer better images and help to easily distinguish heat differences on screen Software Updated touchscreen user interface leverages current technology and is more intuitive than ever. Software Multiple Delta-T and rectangular markers for visually displaying deviations from standard temperatures assisting in field diagnostics. Each Fluke Ti480 PRO Includes Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs; USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: Fluke Connect® desktop software* and user manual
Datasheet
Description
Fluke Ti480 PRO Highlights Professional 640 x 480 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a 1280 x 960 image. Detector Resolution: 640 x 480 (307,200) or 1280 x 960 with SuperResolution Enables better decision making Capture smaller temperature differences with increased thermal sensitivity Visually diagnose issues in the field More greens more yellows in the display offer better images that will help to distinguish heat differences more clearly Display deviations from standard temperatures and communicate issues with your team using multiple Delta- T markers - choose one as a reference point and the others to display a value as a difference Multiple rectangle markers in-camera - identify min/max temperatures for an area of the equipment or an equipment array Work faster and smarter User tested, touch screen interface Firmware improvements leverage current technologies and are more intuitive than ever Flexibility to see all targets - tiny to large Now compatible with all Fluke infrared smart lenses Macro-to-telephoto and wide angle – from tiny to large, capture your target Fluke smart lenses are interchangeable between compatible cameras without calibration Temperature Range Increased thermal sensitivity to capture smaller temperature differences allowing for more precise decision-making information Display More green and yellow ranges on the display will offer better images and help to easily distinguish heat differences on screen Software Updated touchscreen user interface leverages current technology and is more intuitive than ever. Software Multiple Delta-T and rectangular markers for visually displaying deviations from standard temperatures assisting in field diagnostics. Each Fluke Ti480 PRO Includes Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs; USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: Fluke Connect® desktop software* and user manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60Hz Thermal Imager - TI480-PRO - Transcat, Inc.
Rochester, NY, USA
60Hz Thermal Imager
TI480-PRO
60Hz Thermal Imager TI480-PRO
Fluke Ti480 PRO Highlights Professional 640 x 480 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a 1280 x 960 image. Detector Resolution: 640 x 480 (307,200) or 1280 x 960 with SuperResolution Enables better decision making Capture smaller temperature differences with increased thermal sensitivity Visually diagnose issues in the field More greens more yellows in the display offer better images that will help to distinguish heat differences more clearly Display deviations from standard temperatures and communicate issues with your team using multiple Delta- T markers - choose one as a reference point and the others to display a value as a difference Multiple rectangle markers in-camera - identify min/max temperatures for an area of the equipment or an equipment array Work faster and smarter User tested, touch screen interface Firmware improvements leverage current technologies and are more intuitive than ever Flexibility to see all targets - tiny to large Now compatible with all Fluke infrared smart lenses Macro-to-telephoto and wide angle – from tiny to large, capture your target Fluke smart lenses are interchangeable between compatible cameras without calibration Temperature Range Increased thermal sensitivity to capture smaller temperature differences allowing for more precise decision-making information Display More green and yellow ranges on the display will offer better images and help to easily distinguish heat differences on screen Software Updated touchscreen user interface leverages current technology and is more intuitive than ever. Software Multiple Delta-T and rectangular markers for visually displaying deviations from standard temperatures assisting in field diagnostics. Each Fluke Ti480 PRO Includes Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs; USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: Fluke Connect® desktop software* and user manual

Fluke Ti480 PRO Highlights

Professional 640 x 480 Thermal Imager. See more detail with SuperResolution, offering 4x the pixel data. SuperResolution captures multiple images and combines them to create a 1280 x 960 image.

  • Detector Resolution: 640 x 480 (307,200) or 1280 x 960 with SuperResolution
  • Enables better decision making
    • Capture smaller temperature differences with increased thermal sensitivity
  • Visually diagnose issues in the field
    • More greens more yellows in the display offer better images that will help to distinguish heat differences more clearly
    • Display deviations from standard temperatures and communicate issues with your team using multiple Delta- T markers - choose one as a reference point and the others to display a value as a difference
    • Multiple rectangle markers in-camera - identify min/max temperatures for an area of the equipment or an equipment array
  • Work faster and smarter
    • User tested, touch screen interface
    • Firmware improvements leverage current technologies and are more intuitive than ever
  • Flexibility to see all targets - tiny to large
    • Now compatible with all Fluke infrared smart lenses
    • Macro-to-telephoto and wide angle – from tiny to large, capture your target
    • Fluke smart lenses are interchangeable between compatible cameras without calibration
    • Temperature Range Increased thermal sensitivity to capture smaller temperature differences allowing for more precise decision-making information Display More green and yellow ranges on the display will offer better images and help to easily distinguish heat differences on screen Software Updated touchscreen user interface leverages current technology and is more intuitive than ever. Software Multiple Delta-T and rectangular markers for visually displaying deviations from standard temperatures assisting in field diagnostics.

Each Fluke Ti480 PRO Includes

  • Infrared camera with standard infrared lens
  • AC power supply and battery pack charger (including universal AC adapters)
  • two rugged lithium ion smart battery packs; USB cable
  • HDMI video cable
  • 4 GB micro SD card
  • rugged, hard carrying case
  • soft transport bag and adjustable hand strap
  • Available by free download: Fluke Connect® desktop software* and user manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TI480-PRO
Product Name 60Hz Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera Series - VarioCAM®HD Z security - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details
UTi260B 256 Heavy Duty Series Thermal Imager - UTi260B - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
Slag Detection System - SDS V2 - LAND
Specs
Detector Type Line Scanning
Cooling Water Cooled
Measurement Range 500 to 1800 C (932 to 3272 F)
View Details