Product Highlights
Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels)
Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy
0.05°C @ 30°C Thermal Sensitivity (N.E.T.D)
Manual focus, 4x continuous zoom
Built-in laser pointer, 3.5" Touch-Screen LCD display
Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report
Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
METERLiNK™ Bluetooth Wireless communication
Wi-Fi Connectivity allows to send images and data to mobile devices
Thumbnail Image Gallery function allows quick search of stored image
Memory card slot for image storage (more than 1,000 adiometric JPEG images)
Each Unit Includes
FLIR Tools software for analysis of radiometric images
Memory card
Li-Ion Rechargeable Battery
Power Supply
USB and Video Cable
Hand Strap
Lens Cap
Hard Carrying Case
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels)
Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy
0.05°C @ 30°C Thermal Sensitivity (N.E.T.D)
Manual focus, 4x continuous zoom
Built-in laser pointer, 3.5" Touch-Screen LCD display
Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report
Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
METERLiNK™ Bluetooth Wireless communication
Wi-Fi Connectivity allows to send images and data to mobile devices
Thumbnail Image Gallery function allows quick search of stored image
Memory card slot for image storage (more than 1,000 adiometric JPEG images)
Each Unit Includes
FLIR Tools software for analysis of radiometric images
Memory card
Li-Ion Rechargeable Battery
Power Supply
USB and Video Cable
Hand Strap
Lens Cap
Hard Carrying Case
Product Highlights
Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels)
Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy
0.05°C @ 30°C Thermal Sensitivity (N.E.T.D)
Manual focus, 4x continuous zoom
Built-in laser pointer, 3.5" Touch-Screen LCD display
Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report
Measurement modes: up to 3 movable Spots, up to 3 Areas (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
METERLiNK™ Bluetooth Wireless communication
Wi-Fi Connectivity allows to send images and data to mobile devices
Thumbnail Image Gallery function allows quick search of stored image
Memory card slot for image storage (more than 1,000 adiometric JPEG images)
Each Unit Includes
FLIR Tools software for analysis of radiometric images
Memory card
Li-Ion Rechargeable Battery
Power Supply
USB and Video Cable
Hand Strap
Lens Cap
Hard Carrying Case
Product Highlights
Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels)
Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy