Fluke Thermal Imager,Manual Focus 30Hz FLK-TIS55 30HZ

Description
Product Highlights Temp. Measurement Range: -20°C to + 450°C (–4° F to 842°F) IFOV (Spatial Resolution): 2.8 mRad Distance to Spot - D:S: 353:1 Detector Resolution: 220 x 165 See More Detail with Improved Resolution that Delivers the Right Image Quality You Need to Make the Proper Diagnosis: Up to 2.5 Times More Pixels And 70% Better D:S Reduce the Amount of Time it takes to get an in Focus Image with Manual or Point and Shoot Fixed Focus Options Securely Store and Manage Your Images from Anywhere Wi-Fi Upload to Fluke Cloud™ Free Storage with Fluke Cloud™ Share Images in Real-Time with Fluke Connect™ 4GB Internal Memory Create and Email Reports from the Jobsite with Fluke Connect™, Eliminating the Need to go Back to the Office to Process Reports
Datasheet
Description
Product Highlights Temp. Measurement Range: -20°C to + 450°C (–4° F to 842°F) IFOV (Spatial Resolution): 2.8 mRad Distance to Spot - D:S: 353:1 Detector Resolution: 220 x 165 See More Detail with Improved Resolution that Delivers the Right Image Quality You Need to Make the Proper Diagnosis: Up to 2.5 Times More Pixels And 70% Better D:S Reduce the Amount of Time it takes to get an in Focus Image with Manual or Point and Shoot Fixed Focus Options Securely Store and Manage Your Images from Anywhere Wi-Fi Upload to Fluke Cloud™ Free Storage with Fluke Cloud™ Share Images in Real-Time with Fluke Connect™ 4GB Internal Memory Create and Email Reports from the Jobsite with Fluke Connect™, Eliminating the Need to go Back to the Office to Process Reports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager,Manual Focus 30Hz - TIS55-30HZ - Transcat, Inc.
Rochester, NY, USA
Thermal Imager,Manual Focus 30Hz
TIS55-30HZ
Thermal Imager,Manual Focus 30Hz TIS55-30HZ
Product Highlights Temp. Measurement Range: -20°C to + 450°C (–4° F to 842°F) IFOV (Spatial Resolution): 2.8 mRad Distance to Spot - D:S: 353:1 Detector Resolution: 220 x 165 See More Detail with Improved Resolution that Delivers the Right Image Quality You Need to Make the Proper Diagnosis: Up to 2.5 Times More Pixels And 70% Better D:S Reduce the Amount of Time it takes to get an in Focus Image with Manual or Point and Shoot Fixed Focus Options Securely Store and Manage Your Images from Anywhere Wi-Fi Upload to Fluke Cloud™ Free Storage with Fluke Cloud™ Share Images in Real-Time with Fluke Connect™ 4GB Internal Memory Create and Email Reports from the Jobsite with Fluke Connect™, Eliminating the Need to go Back to the Office to Process Reports

Product Highlights

  • Temp. Measurement Range: -20°C to + 450°C (–4° F to 842°F)
  • IFOV (Spatial Resolution): 2.8 mRad
  • Distance to Spot - D:S: 353:1
  • Detector Resolution: 220 x 165
  • See More Detail with Improved Resolution that Delivers the Right Image Quality You Need to Make the Proper Diagnosis:
    • Up to 2.5 Times More Pixels And 70% Better D:S
  • Reduce the Amount of Time it takes to get an in Focus Image with Manual or Point and Shoot Fixed Focus Options
  • Securely Store and Manage Your Images from Anywhere
    • Wi-Fi Upload to Fluke Cloud™
    • Free Storage with Fluke Cloud™
    • Share Images in Real-Time with Fluke Connect™
    • 4GB Internal Memory
  • Create and Email Reports from the Jobsite with Fluke Connect™, Eliminating the Need to go Back to the Office to Process Reports
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TIS55-30HZ
Product Name Thermal Imager,Manual Focus 30Hz
Accuracy 2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

High Definition Infrared Thermographic Camera - VarioCAM®HDx Head 600 - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Portable Removable Data Storage
View Details
UTi165A+ 160 Professional Duty Series Thermal Imager - UTi165A+ - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -14 to 752 F (-25.56 to 400 C)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Cooling Water Cooled
Computer Host PC
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details