Teledyne FLIR IIS Thermal Imager w/MSX 320x240 Resolution/60Hz w/FLIR Tools 64501-0702-KIT

Description
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-KIT Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes FLIR Tools Plus advanced reporting and analysis software
Datasheet
Description
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-KIT Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes FLIR Tools Plus advanced reporting and analysis software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX 320x240 Resolution/60Hz w/FLIR Tools - FLIRE60BX-KIT - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX 320x240 Resolution/60Hz w/FLIR Tools
FLIRE60BX-KIT
Thermal Imager w/MSX 320x240 Resolution/60Hz w/FLIR Tools FLIRE60BX-KIT
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-KIT Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes FLIR Tools Plus advanced reporting and analysis software

Product Highlights

  • Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App
  • 320x240 pixel resolution for accurate temperature measurement
  • Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition
  • 3.1MP resolution digital camera is built-in
  • 3.5" touch screen has auto-orienting display to ensure that display is always right-side up
  • Picture-in-picture mode is also included for more traditional style fusion images
  • 3 spotmeters and 3 area boxes for precise measurement are on-board
  • Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images
  • Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-KIT
  • Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)

Each Unit Includes

  • FLIR Tools Plus advanced reporting and analysis software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE60BX-KIT
Product Name Thermal Imager w/MSX 320x240 Resolution/60Hz w/FLIR Tools
Unlock Full Specs
to access all available technical data

Similar Products

PI 640i G7 - OPTPI64IG7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range 150 to 1500 C (302 to 2732 F)
View Details
UTi730E 320 Enhanced Series Thermal Imager - UTi730E - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -40 to 752 F (-40 to 400 C)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details