Testo Inc. Thermal Imager Kit 0563 0885 72

Description
Product Highlights Resolution: 320 x 240 Sensitivity: <30 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F/32 to 662 F Each Unit Includes Thermal imager with site recognition feature Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply
Datasheet
Description
Product Highlights Resolution: 320 x 240 Sensitivity: <30 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F/32 to 662 F Each Unit Includes Thermal imager with site recognition feature Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Kit - 0563 0885 72 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager Kit
0563 0885 72
Thermal Imager Kit 0563 0885 72
Product Highlights Resolution: 320 x 240 Sensitivity: <30 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F/32 to 662 F Each Unit Includes Thermal imager with site recognition feature Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply

Product Highlights

  • Resolution: 320 x 240
  • Sensitivity: <30 mK at 86 F
  • Focus: auto and manual
  • Temperature range: -4 to 212 F/32 to 662 F

Each Unit Includes

  • Thermal imager with site recognition feature
  • Surface moisture display
  • Voice recording Bluetooth headset
  • Hard shell case
  • SD memory card
  • USB cable
  • Software
  • Power supply
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0885 72
Product Name Thermal Imager Kit
Unlock Full Specs
to access all available technical data

Similar Products

PI 08M - OPTPI08M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 575 to 1900 C (1067 to 3452 F)
Spectral Range 0.7800 to 0.8200 microns (0.7800 to 0.8200 micrometers)
View Details
UTx318MR Medium-Range Thermal Monocular with Laser Range - UTx318MR - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details