Teledyne FLIR IIS 15Lens(15,f=41.3mm)w/Case for T620 Series Thermal Imagers T197914

Description
Product Highlights The 15° lens is a popular lens accessory and provides 1.7× magnification compared to the standard lens. Ideal for small Website or distant targets such as overhead power lines. Compatible with these products: 55904-6521 FLIR T640 15° 55904-6621 FLIR T640 25° 55904-6721 FLIR T640 45° 55904-6822 FLIR T640 15° (incl. Wi-Fi) 55904-6922 FLIR T640 25° (incl. Wi-Fi) 55904-7022 FLIR T640 45° (incl. Wi-Fi) 55904-7121 FLIR T640bx 15° 55904-7221 FLIR T640bx 25° 55904-7321 FLIR T640bx 45° 55904-7422 FLIR T640bx 15° (incl. Wi-Fi) 55904-7522 FLIR T640bx 25° (incl. Wi-Fi) 55904-7622 FLIR T640bx 45° (incl. Wi-Fi) 55904-7723 FLIR T650sc 15° (incl. Wi-Fi) 55904-7823 FLIR T650sc 25° (incl. Wi-Fi) 55904-7923 FLIR T650sc 45° (incl. Wi-Fi) 55903-4721 FLIR T620 15° 55903-4821 FLIR T620 25° 55903-4921 FLIR T620 45° 55903-5022 FLIR T620 15° (incl. Wi-Fi) 55903-5122 FLIR T620 25° (incl. Wi-Fi) 55903-5222 FLIR T620 45° (incl. Wi-Fi) 55903-5321 FLIR T620bx 15° 55903-5421 FLIR T620bx 25° 55903-5521 FLIR T620bx 45 Each Unit Includes FLIR T197914 15° Lens (15°, f=41.3mm) Lens Case Front Lens Cap Rear Lens Cap
Description
Product Highlights The 15° lens is a popular lens accessory and provides 1.7× magnification compared to the standard lens. Ideal for small Website or distant targets such as overhead power lines. Compatible with these products: 55904-6521 FLIR T640 15° 55904-6621 FLIR T640 25° 55904-6721 FLIR T640 45° 55904-6822 FLIR T640 15° (incl. Wi-Fi) 55904-6922 FLIR T640 25° (incl. Wi-Fi) 55904-7022 FLIR T640 45° (incl. Wi-Fi) 55904-7121 FLIR T640bx 15° 55904-7221 FLIR T640bx 25° 55904-7321 FLIR T640bx 45° 55904-7422 FLIR T640bx 15° (incl. Wi-Fi) 55904-7522 FLIR T640bx 25° (incl. Wi-Fi) 55904-7622 FLIR T640bx 45° (incl. Wi-Fi) 55904-7723 FLIR T650sc 15° (incl. Wi-Fi) 55904-7823 FLIR T650sc 25° (incl. Wi-Fi) 55904-7923 FLIR T650sc 45° (incl. Wi-Fi) 55903-4721 FLIR T620 15° 55903-4821 FLIR T620 25° 55903-4921 FLIR T620 45° 55903-5022 FLIR T620 15° (incl. Wi-Fi) 55903-5122 FLIR T620 25° (incl. Wi-Fi) 55903-5222 FLIR T620 45° (incl. Wi-Fi) 55903-5321 FLIR T620bx 15° 55903-5421 FLIR T620bx 25° 55903-5521 FLIR T620bx 45 Each Unit Includes FLIR T197914 15° Lens (15°, f=41.3mm) Lens Case Front Lens Cap Rear Lens Cap

Suppliers

Company
Product
Description
Supplier Links
15Lens(15,f=41.3mm)w/Case for T620 Series Thermal Imagers - T197914 - Transcat, Inc.
Rochester, NY, USA
15Lens(15,f=41.3mm)w/Case for T620 Series Thermal Imagers
T197914
15Lens(15,f=41.3mm)w/Case for T620 Series Thermal Imagers T197914
Product Highlights The 15° lens is a popular lens accessory and provides 1.7× magnification compared to the standard lens. Ideal for small Website or distant targets such as overhead power lines. Compatible with these products: 55904-6521 FLIR T640 15° 55904-6621 FLIR T640 25° 55904-6721 FLIR T640 45° 55904-6822 FLIR T640 15° (incl. Wi-Fi) 55904-6922 FLIR T640 25° (incl. Wi-Fi) 55904-7022 FLIR T640 45° (incl. Wi-Fi) 55904-7121 FLIR T640bx 15° 55904-7221 FLIR T640bx 25° 55904-7321 FLIR T640bx 45° 55904-7422 FLIR T640bx 15° (incl. Wi-Fi) 55904-7522 FLIR T640bx 25° (incl. Wi-Fi) 55904-7622 FLIR T640bx 45° (incl. Wi-Fi) 55904-7723 FLIR T650sc 15° (incl. Wi-Fi) 55904-7823 FLIR T650sc 25° (incl. Wi-Fi) 55904-7923 FLIR T650sc 45° (incl. Wi-Fi) 55903-4721 FLIR T620 15° 55903-4821 FLIR T620 25° 55903-4921 FLIR T620 45° 55903-5022 FLIR T620 15° (incl. Wi-Fi) 55903-5122 FLIR T620 25° (incl. Wi-Fi) 55903-5222 FLIR T620 45° (incl. Wi-Fi) 55903-5321 FLIR T620bx 15° 55903-5421 FLIR T620bx 25° 55903-5521 FLIR T620bx 45 Each Unit Includes FLIR T197914 15° Lens (15°, f=41.3mm) Lens Case Front Lens Cap Rear Lens Cap

Product Highlights

The 15° lens is a popular lens accessory and provides 1.7× magnification compared to the standard lens. Ideal for small Website or distant targets such as overhead power lines.

  • Compatible with these products:
    • 55904-6521 FLIR T640 15°
    • 55904-6621 FLIR T640 25°
    • 55904-6721 FLIR T640 45°
    • 55904-6822 FLIR T640 15° (incl. Wi-Fi)
    • 55904-6922 FLIR T640 25° (incl. Wi-Fi)
    • 55904-7022 FLIR T640 45° (incl. Wi-Fi)
    • 55904-7121 FLIR T640bx 15°
    • 55904-7221 FLIR T640bx 25°
    • 55904-7321 FLIR T640bx 45°
    • 55904-7422 FLIR T640bx 15° (incl. Wi-Fi)
    • 55904-7522 FLIR T640bx 25° (incl. Wi-Fi)
    • 55904-7622 FLIR T640bx 45° (incl. Wi-Fi)
    • 55904-7723 FLIR T650sc 15° (incl. Wi-Fi)
    • 55904-7823 FLIR T650sc 25° (incl. Wi-Fi)
    • 55904-7923 FLIR T650sc 45° (incl. Wi-Fi)
    • 55903-4721 FLIR T620 15°
    • 55903-4821 FLIR T620 25°
    • 55903-4921 FLIR T620 45°
    • 55903-5022 FLIR T620 15° (incl. Wi-Fi)
    • 55903-5122 FLIR T620 25° (incl. Wi-Fi)
    • 55903-5222 FLIR T620 45° (incl. Wi-Fi)
    • 55903-5321 FLIR T620bx 15°
    • 55903-5421 FLIR T620bx 25°
    • 55903-5521 FLIR T620bx 45

Each Unit Includes

  • FLIR T197914 15° Lens (15°, f=41.3mm)
  • Lens Case
  • Front Lens Cap
  • Rear Lens Cap
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number T197914
Product Name 15Lens(15,f=41.3mm)w/Case for T620 Series Thermal Imagers
Unlock Full Specs
to access all available technical data

Similar Products

New Generation SWIR Infrared Cameras - ImageIR®8100 - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range 300 to 1700 C (572 to 3092 F)
View Details
UTx325MR Long-Distance Thermal Monocular with Laser Range - UTx325MR - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
Xi 400 LT USB - OPTXI40LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details