Testo Inc. Thermal Imager Kit 0563 0890 72

Description
Product Highlights Large 4.3“ TouchScreen Quality resolution 640 x 480 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 42° wide angle included and 15° telephot lens optional Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Solar Mode Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Each Unit Includes Thermal Imager hard shell storage case 15° telephoto lens lens protector 2GB SD memory card USB cable IRSoft software power supply battery (+1 additional) external rapid charger instruction manual Certificate of Conformity Carrying strap Lens cleaning cloth
Description
Product Highlights Large 4.3“ TouchScreen Quality resolution 640 x 480 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 42° wide angle included and 15° telephot lens optional Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Solar Mode Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Each Unit Includes Thermal Imager hard shell storage case 15° telephoto lens lens protector 2GB SD memory card USB cable IRSoft software power supply battery (+1 additional) external rapid charger instruction manual Certificate of Conformity Carrying strap Lens cleaning cloth

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Kit - 0563 0890 72 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager Kit
0563 0890 72
Thermal Imager Kit 0563 0890 72
Product Highlights Large 4.3“ TouchScreen Quality resolution 640 x 480 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 42° wide angle included and 15° telephot lens optional Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Solar Mode Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Each Unit Includes Thermal Imager hard shell storage case 15° telephoto lens lens protector 2GB SD memory card USB cable IRSoft software power supply battery (+1 additional) external rapid charger instruction manual Certificate of Conformity Carrying strap Lens cleaning cloth

Product Highlights

  • Large 4.3“ TouchScreen
  • Quality resolution 640 x 480
  • Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft
  • 42° wide angle included and 15° telephot lens optional
  • Site Recognition and Database Application
  • High Temperature Option (2192°F)
  • Radiometric Video Recording
  • Atmospheric Corrections
  • Solar Mode
  • Isotherms
  • Bluetooth Voice Annotation
  • Lens Protection Glass (Optional)
  • Customizable Reporting Software
  • Rotating display and swivel handle allow for ease of use in a variety of applications
  • Included 2GB SD card for storage
  • Video Output via USB allows for immediate viewing on a computer screen
  • Ideal for:
    • Electrical and Mechanical Maintenance
    • Fluid Level Checks
    • High Temperature Measurements
    • Reliable quality assurance and production monitoring
    • Power and Energy Applications
    • Microelectronics
    • Solar Panel Inspection
    • Thermographic Video

Each Unit Includes

  • Thermal Imager
  • hard shell storage case
  • 15° telephoto lens
  • lens protector
  • 2GB SD memory card
  • USB cable
  • IRSoft software
  • power supply
  • battery (+1 additional)
  • external rapid charger
  • instruction manual
  • Certificate of Conformity
  • Carrying strap
  • Lens cleaning cloth
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0890 72
Product Name Thermal Imager Kit
Unlock Full Specs
to access all available technical data

Similar Products

PI 08M - OPTPI08M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 575 to 1900 C (1067 to 3452 F)
Spectral Range 0.7800 to 0.8200 microns (0.7800 to 0.8200 micrometers)
View Details
Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details
Thermal Imaging Cameras - 2410179 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 80 frames per second
Horizontal 288 lines
View Details