Teledyne FLIR IIS 45Lens(45,f=13.1mm)w/Case for T620 Series Thermal Imagers T197915

Description
Product Highlights Field of view (FOV): 32 x 24mm Magnifying factor: 4x Working distance: 79 mm Depth of field: ±2.0 mm Focal length: 73 mm (2.9 in.) Spatial resolution: (IFOV): 160 µm/100 µm F-number: 1.3 Number of lenses: 2 (2 asph) MTF @ 70% of FOV: Normal requirements (52%) Distortion: 3% Weight: 0.11 kg (0.24 lb.) Size (L x D): 35.2 x 55 mm
Description
Product Highlights Field of view (FOV): 32 x 24mm Magnifying factor: 4x Working distance: 79 mm Depth of field: ±2.0 mm Focal length: 73 mm (2.9 in.) Spatial resolution: (IFOV): 160 µm/100 µm F-number: 1.3 Number of lenses: 2 (2 asph) MTF @ 70% of FOV: Normal requirements (52%) Distortion: 3% Weight: 0.11 kg (0.24 lb.) Size (L x D): 35.2 x 55 mm

Suppliers

Company
Product
Description
Supplier Links
45Lens(45,f=13.1mm)w/Case for T620 Series Thermal Imagers - T197915 - Transcat, Inc.
Rochester, NY, USA
45Lens(45,f=13.1mm)w/Case for T620 Series Thermal Imagers
T197915
45Lens(45,f=13.1mm)w/Case for T620 Series Thermal Imagers T197915
Product Highlights Field of view (FOV): 32 x 24mm Magnifying factor: 4x Working distance: 79 mm Depth of field: ±2.0 mm Focal length: 73 mm (2.9 in.) Spatial resolution: (IFOV): 160 µm/100 µm F-number: 1.3 Number of lenses: 2 (2 asph) MTF @ 70% of FOV: Normal requirements (52%) Distortion: 3% Weight: 0.11 kg (0.24 lb.) Size (L x D): 35.2 x 55 mm

Product Highlights

  • Field of view (FOV): 32 x 24mm
  • Magnifying factor: 4x
  • Working distance: 79 mm
  • Depth of field: ±2.0 mm
  • Focal length: 73 mm (2.9 in.)
  • Spatial resolution: (IFOV): 160 µm/100 µm
  • F-number: 1.3
  • Number of lenses: 2 (2 asph)
  • MTF @ 70% of FOV: Normal requirements (52%)
  • Distortion: 3%
  • Weight: 0.11 kg (0.24 lb.)
  • Size (L x D): 35.2 x 55 mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number T197915
Product Name 45Lens(45,f=13.1mm)w/Case for T620 Series Thermal Imagers
Unlock Full Specs
to access all available technical data

Similar Products

Xi 05M ETH - OPTXI05M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 950 to 2450 C (1742 to 4442 F)
Spectral Range 0.5000 to 0.5400 microns (0.5000 to 0.5400 micrometers)
View Details
UTx318M Infrared Medium-Range Thermal Monocular - UTx318M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details