Fluke Professional 240X180 Thermal Imager with Wireless Connect 4335323

Description
Overview Powerful high-performance features make troubleshooting fast and easy. Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti300 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Datasheet
Description
Overview Powerful high-performance features make troubleshooting fast and easy. Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti300 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional 240X180 Thermal Imager with Wireless Connect - TI300 - Transcat, Inc.
Rochester, NY, USA
Professional 240X180 Thermal Imager with Wireless Connect
TI300
Professional 240X180 Thermal Imager with Wireless Connect TI300
Overview Powerful high-performance features make troubleshooting fast and easy. Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti300 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators

Overview

Powerful high-performance features make troubleshooting fast and easy.

Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti300 infrared camera to adapt to change.

Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future.

Auto Focus Redefined

Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements.

On target and in-focus. Every. Single. Time.

Product Highlights

  • Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity
  • Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad®
  • Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included
  • Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation
  • High-Temperature Measurement (up to 1200 °C on the Ti400)
  • Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode
  • Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability
  • See Infrared Images Live, in Real Time, with Streaming HDMI Video
  • No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System
  • Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses
  • Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TI300
Product Name Professional 240X180 Thermal Imager with Wireless Connect
Accuracy 2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTi720M Thermal Imager for Android - UTi720M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 392 F (-20 to 200 C)
View Details
Borescope Thermal Imaging Camera - NIR-B Glass - LAND
Specs
Detector Type Array
Cooling Water Cooled
Computer Host PC
View Details