Teledyne FLIR IIS Thermal Imager w/MSX 160x120 Resolution Cal'd.to NIST& Tools 64501-0101-KITNIST

Description
Product Highlights Connect to FLIR Tools Mobile App for smartphone or tablet and stream live video and create instant reports Excellent thermal resolution at 160x120 pixels Enhanced with MSX (Multi-Spectral Dynamic Imaging) to etch visible light details onto thermal images in real time, making target location and reporting easier and better looking than ever Flir E40-KITNIST has built-in digital camera that features 3.1MP resolution Large 3.5" touch screen is equipped with auto-orientation so the display will remain upright no matter which direction the camera is turned Also includes picture-in-picture mode for more traditional fusion style images Can provide up to 3 spotmeters and 3 area boxes for precise measurement and recording METERLiNK capability allows Bluetooth communication with Extech or FLIR meters for embedding of electrical or moisture data into thermograms Flir E40-KITNIST also features optional interchangeable lenses and manual focus Excellent thermal sensitivity of 70mK and a high temperature range of -4 to 1202°F (-20 to 650°C) Each Unit Includes NIST Calibration FLIR Tools Plus Advanced Reporting and Analysis Software
Description
Product Highlights Connect to FLIR Tools Mobile App for smartphone or tablet and stream live video and create instant reports Excellent thermal resolution at 160x120 pixels Enhanced with MSX (Multi-Spectral Dynamic Imaging) to etch visible light details onto thermal images in real time, making target location and reporting easier and better looking than ever Flir E40-KITNIST has built-in digital camera that features 3.1MP resolution Large 3.5" touch screen is equipped with auto-orientation so the display will remain upright no matter which direction the camera is turned Also includes picture-in-picture mode for more traditional fusion style images Can provide up to 3 spotmeters and 3 area boxes for precise measurement and recording METERLiNK capability allows Bluetooth communication with Extech or FLIR meters for embedding of electrical or moisture data into thermograms Flir E40-KITNIST also features optional interchangeable lenses and manual focus Excellent thermal sensitivity of 70mK and a high temperature range of -4 to 1202°F (-20 to 650°C) Each Unit Includes NIST Calibration FLIR Tools Plus Advanced Reporting and Analysis Software

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX 160x120 Resolution Cal'd.to NIST& Tools - FLIRE40BX-KITNIST - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX 160x120 Resolution Cal'd.to NIST& Tools
FLIRE40BX-KITNIST
Thermal Imager w/MSX 160x120 Resolution Cal'd.to NIST& Tools FLIRE40BX-KITNIST
Product Highlights Connect to FLIR Tools Mobile App for smartphone or tablet and stream live video and create instant reports Excellent thermal resolution at 160x120 pixels Enhanced with MSX (Multi-Spectral Dynamic Imaging) to etch visible light details onto thermal images in real time, making target location and reporting easier and better looking than ever Flir E40-KITNIST has built-in digital camera that features 3.1MP resolution Large 3.5" touch screen is equipped with auto-orientation so the display will remain upright no matter which direction the camera is turned Also includes picture-in-picture mode for more traditional fusion style images Can provide up to 3 spotmeters and 3 area boxes for precise measurement and recording METERLiNK capability allows Bluetooth communication with Extech or FLIR meters for embedding of electrical or moisture data into thermograms Flir E40-KITNIST also features optional interchangeable lenses and manual focus Excellent thermal sensitivity of 70mK and a high temperature range of -4 to 1202°F (-20 to 650°C) Each Unit Includes NIST Calibration FLIR Tools Plus Advanced Reporting and Analysis Software

Product Highlights

  • Connect to FLIR Tools Mobile App for smartphone or tablet and stream live video and create instant reports
  • Excellent thermal resolution at 160x120 pixels
  • Enhanced with MSX (Multi-Spectral Dynamic Imaging) to etch visible light details onto thermal images in real time, making target location and reporting easier and better looking than ever
  • Flir E40-KITNIST has built-in digital camera that features 3.1MP resolution
  • Large 3.5" touch screen is equipped with auto-orientation so the display will remain upright no matter which direction the camera is turned
  • Also includes picture-in-picture mode for more traditional fusion style images
  • Can provide up to 3 spotmeters and 3 area boxes for precise measurement and recording
  • METERLiNK capability allows Bluetooth communication with Extech or FLIR meters for embedding of electrical or moisture data into thermograms
  • Flir E40-KITNIST also features optional interchangeable lenses and manual focus
  • Excellent thermal sensitivity of 70mK and a high temperature range of -4 to 1202°F (-20 to 650°C)

Each Unit Includes

  • NIST Calibration
  • FLIR Tools Plus Advanced Reporting and Analysis Software
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE40BX-KITNIST
Product Name Thermal Imager w/MSX 160x120 Resolution Cal'd.to NIST& Tools
Unlock Full Specs
to access all available technical data

Similar Products

PI 450i CM - OPTPI45ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2796302 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 50 frames per second
Horizontal 90 lines
View Details