Teledyne FLIR Systems, Inc. Thermal Imager for Electronic Board & Device Testing,320x240 63950-1001

Description
Product Highlights FLIR ETS320 Thermal Imaging Solution is suitable for electronic board and device evaluation. The ETS320 kit includes a camera, pole mount, stand, power supply, FLIR tools and software, and USB cable. This device helps to collect accurate and reliable data and analyze it quickly. The ETS320 features a vibrant 3" LCD display, 320 x 240 infrared resolution, and 45° Field of View (FOV). This thermal imager can detect temperature shifts smaller than 0.06°C and offers -20°C to 250°C wide object temperature range. The ETS320 offers ±3% measurement accuracy and records standard radiometric JPEGs. This thermal imager includes a Li-ion battery with 4 hours of battery operating time at ambient temperature Vibrant 3" LCD display Detects temperature shifts smaller than 0.06°C< li>-20°C to 250°C wide object temperature range Measures small components up to 170µm per pixel spot size Standard radiometric JPEG image file format 45° field of view for board initial scans to identify potential problems Records standard radiometric JPEGs Pole mount included for fast and easy setup ±3% measurement accuracy
Datasheet
Description
Product Highlights FLIR ETS320 Thermal Imaging Solution is suitable for electronic board and device evaluation. The ETS320 kit includes a camera, pole mount, stand, power supply, FLIR tools and software, and USB cable. This device helps to collect accurate and reliable data and analyze it quickly. The ETS320 features a vibrant 3" LCD display, 320 x 240 infrared resolution, and 45° Field of View (FOV). This thermal imager can detect temperature shifts smaller than 0.06°C and offers -20°C to 250°C wide object temperature range. The ETS320 offers ±3% measurement accuracy and records standard radiometric JPEGs. This thermal imager includes a Li-ion battery with 4 hours of battery operating time at ambient temperature Vibrant 3" LCD display Detects temperature shifts smaller than 0.06°C< li>-20°C to 250°C wide object temperature range Measures small components up to 170µm per pixel spot size Standard radiometric JPEG image file format 45° field of view for board initial scans to identify potential problems Records standard radiometric JPEGs Pole mount included for fast and easy setup ±3% measurement accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager for Electronic Board & Device Testing,320x240 - ETS320 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager for Electronic Board & Device Testing,320x240
ETS320
Thermal Imager for Electronic Board & Device Testing,320x240 ETS320
Product Highlights FLIR ETS320 Thermal Imaging Solution is suitable for electronic board and device evaluation. The ETS320 kit includes a camera, pole mount, stand, power supply, FLIR tools and software, and USB cable. This device helps to collect accurate and reliable data and analyze it quickly. The ETS320 features a vibrant 3" LCD display, 320 x 240 infrared resolution, and 45° Field of View (FOV). This thermal imager can detect temperature shifts smaller than 0.06°C and offers -20°C to 250°C wide object temperature range. The ETS320 offers ±3% measurement accuracy and records standard radiometric JPEGs. This thermal imager includes a Li-ion battery with 4 hours of battery operating time at ambient temperature Vibrant 3" LCD display Detects temperature shifts smaller than 0.06°C< li>-20°C to 250°C wide object temperature range Measures small components up to 170µm per pixel spot size Standard radiometric JPEG image file format 45° field of view for board initial scans to identify potential problems Records standard radiometric JPEGs Pole mount included for fast and easy setup ±3% measurement accuracy

Product Highlights

FLIR ETS320 Thermal Imaging Solution is suitable for electronic board and device evaluation. The ETS320 kit includes a camera, pole mount, stand, power supply, FLIR tools and software, and USB cable. This device helps to collect accurate and reliable data and analyze it quickly. The ETS320 features a vibrant 3" LCD display, 320 x 240 infrared resolution, and 45° Field of View (FOV). This thermal imager can detect temperature shifts smaller than 0.06°C and offers -20°C to 250°C wide object temperature range. The ETS320 offers ±3% measurement accuracy and records standard radiometric JPEGs. This thermal imager includes a Li-ion battery with 4 hours of battery operating time at ambient temperature

  • Vibrant 3" LCD display
  • Detects temperature shifts smaller than 0.06°C< li>-20°C to 250°C wide object temperature range
  • Measures small components up to 170µm per pixel spot size
  • Standard radiometric JPEG image file format
  • 45° field of view for board initial scans to identify potential problems
  • Records standard radiometric JPEGs
  • Pole mount included for fast and easy setup
  • ±3% measurement accuracy
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number ETS320
Product Name Thermal Imager for Electronic Board & Device Testing,320x240
Accuracy 3 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2309295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
Digital Thermometer - SPRINT 8 - LAND
Specs
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
View Details
Xi 400 CM - OPTXI40LTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details