Transcat, Inc. 160x120 Thermal Imager 2260-21

Description
Product Highlights Capture Thermal and Visual Images on each trigger pull for enhanced reporting Crisp, High Resolution 160x120 pixel Thermal Images for better definition and clarity Complete Report Software to easily analyze images Broader Temperature Range (-10 to 350°C) to cover more applications 5X Faster Battery charge over closest competitor M12™ RED LITHIUM™ batteries allow for rapid field replacement 3.5” High Resolution LCD (640x480 pixel) for easier troubleshooting Built-In Visual Camera and Flashlight for improved analysis Rugged Overmolding for increased durability and grip Simple screen layout allows you to focus on getting the best images Raised corners protect the LCD and thermal engine if dropped Hinged camera style lens cover is always attached, so is never lost Knurled focus ring is easy to grip with arc flash PPE All Thermal and Visual images use standard JPEG format for use in any program Media door seals the included 2GB SD card and USB connections Resolution 160 x 120 pixels Temperature Range 14 to 662°F (-10 to 350°C) Visual Camera Yes Thermal/Visual Display Thermal or Visual, Toggle Hotkey LED Flashlight Yes Display Type/Size 3.5" Color LCD (640 x 480) Screen Refresh Rate 60 Times Per Second Adjustable Emissivity on Imager Yes Battery (1) M12™ RED LITHIUM™ Battery Pack Charger 30 Minute Charger Battery Charge Time 30 Minutes Battery Life > 4 Hours Image Storage 2GB SD Card. Upgradeable to 32GB Temperature Accuracy 2% or 2 deg C Thermal Sensitivity 0.1°C at 30°C Minimum Focus Distance 4 inches Focus Method Manual Focus Ring Color Palettes Iron, Rainbow, Gray Auto Ranging Yes Manual Ranging Yes, scaling with level and span Auto Battery Off After 5 minutes, the LCD will turn off. After 20 minutes, the entire Thermal Imager will turn off Two Meter Drop Test Yes, and remain in calibration IP Ratings IP54 Field of View 25° x 19° External Software Yes. The Milwaukee Thermal Imager Report Software provides analysis and reporting functionality. Compatible with Windows 7, Vista and XP. Thermal Imager Report Software File Export images in jpeg format. Reports are downloaded as pdf files. Carry Case Yes, a hard carrying case lined with rigid foam for increased protection. USB Cable Yes SD Card Reader Yes Manuals Yes, Tool and Software Manuals Languages Supported Engligh, Spanish and French NIST Calibration Certificate No Tool Warranty 5 Years Recommended Calibration Cycle 1 Year Each Unit Includes 2260-20 M12™ 160x120 Thermal Imager Thermal Imager Report Software 2GB SD Card, USB Cable M12™ RED LITHIUM™ Battery Pack 30 Minute Charger SD Card Reader Carrying Case Thermal Imager Manual Software Manual Quick Reference Guide Statement of Calibration
Description
Product Highlights Capture Thermal and Visual Images on each trigger pull for enhanced reporting Crisp, High Resolution 160x120 pixel Thermal Images for better definition and clarity Complete Report Software to easily analyze images Broader Temperature Range (-10 to 350°C) to cover more applications 5X Faster Battery charge over closest competitor M12™ RED LITHIUM™ batteries allow for rapid field replacement 3.5” High Resolution LCD (640x480 pixel) for easier troubleshooting Built-In Visual Camera and Flashlight for improved analysis Rugged Overmolding for increased durability and grip Simple screen layout allows you to focus on getting the best images Raised corners protect the LCD and thermal engine if dropped Hinged camera style lens cover is always attached, so is never lost Knurled focus ring is easy to grip with arc flash PPE All Thermal and Visual images use standard JPEG format for use in any program Media door seals the included 2GB SD card and USB connections Resolution 160 x 120 pixels Temperature Range 14 to 662°F (-10 to 350°C) Visual Camera Yes Thermal/Visual Display Thermal or Visual, Toggle Hotkey LED Flashlight Yes Display Type/Size 3.5" Color LCD (640 x 480) Screen Refresh Rate 60 Times Per Second Adjustable Emissivity on Imager Yes Battery (1) M12™ RED LITHIUM™ Battery Pack Charger 30 Minute Charger Battery Charge Time 30 Minutes Battery Life > 4 Hours Image Storage 2GB SD Card. Upgradeable to 32GB Temperature Accuracy 2% or 2 deg C Thermal Sensitivity 0.1°C at 30°C Minimum Focus Distance 4 inches Focus Method Manual Focus Ring Color Palettes Iron, Rainbow, Gray Auto Ranging Yes Manual Ranging Yes, scaling with level and span Auto Battery Off After 5 minutes, the LCD will turn off. After 20 minutes, the entire Thermal Imager will turn off Two Meter Drop Test Yes, and remain in calibration IP Ratings IP54 Field of View 25° x 19° External Software Yes. The Milwaukee Thermal Imager Report Software provides analysis and reporting functionality. Compatible with Windows 7, Vista and XP. Thermal Imager Report Software File Export images in jpeg format. Reports are downloaded as pdf files. Carry Case Yes, a hard carrying case lined with rigid foam for increased protection. USB Cable Yes SD Card Reader Yes Manuals Yes, Tool and Software Manuals Languages Supported Engligh, Spanish and French NIST Calibration Certificate No Tool Warranty 5 Years Recommended Calibration Cycle 1 Year Each Unit Includes 2260-20 M12™ 160x120 Thermal Imager Thermal Imager Report Software 2GB SD Card, USB Cable M12™ RED LITHIUM™ Battery Pack 30 Minute Charger SD Card Reader Carrying Case Thermal Imager Manual Software Manual Quick Reference Guide Statement of Calibration

Suppliers

Company
Product
Description
Supplier Links
160x120 Thermal Imager - 2260-21 - Transcat, Inc.
Rochester, NY, USA
160x120 Thermal Imager
2260-21
160x120 Thermal Imager 2260-21
Product Highlights Capture Thermal and Visual Images on each trigger pull for enhanced reporting Crisp, High Resolution 160x120 pixel Thermal Images for better definition and clarity Complete Report Software to easily analyze images Broader Temperature Range (-10 to 350°C) to cover more applications 5X Faster Battery charge over closest competitor M12™ RED LITHIUM™ batteries allow for rapid field replacement 3.5” High Resolution LCD (640x480 pixel) for easier troubleshooting Built-In Visual Camera and Flashlight for improved analysis Rugged Overmolding for increased durability and grip Simple screen layout allows you to focus on getting the best images Raised corners protect the LCD and thermal engine if dropped Hinged camera style lens cover is always attached, so is never lost Knurled focus ring is easy to grip with arc flash PPE All Thermal and Visual images use standard JPEG format for use in any program Media door seals the included 2GB SD card and USB connections Resolution 160 x 120 pixels Temperature Range 14 to 662°F (-10 to 350°C) Visual Camera Yes Thermal/Visual Display Thermal or Visual, Toggle Hotkey LED Flashlight Yes Display Type/Size 3.5" Color LCD (640 x 480) Screen Refresh Rate 60 Times Per Second Adjustable Emissivity on Imager Yes Battery (1) M12™ RED LITHIUM™ Battery Pack Charger 30 Minute Charger Battery Charge Time 30 Minutes Battery Life > 4 Hours Image Storage 2GB SD Card. Upgradeable to 32GB Temperature Accuracy 2% or 2 deg C Thermal Sensitivity 0.1°C at 30°C Minimum Focus Distance 4 inches Focus Method Manual Focus Ring Color Palettes Iron, Rainbow, Gray Auto Ranging Yes Manual Ranging Yes, scaling with level and span Auto Battery Off After 5 minutes, the LCD will turn off. After 20 minutes, the entire Thermal Imager will turn off Two Meter Drop Test Yes, and remain in calibration IP Ratings IP54 Field of View 25° x 19° External Software Yes. The Milwaukee Thermal Imager Report Software provides analysis and reporting functionality. Compatible with Windows 7, Vista and XP. Thermal Imager Report Software File Export images in jpeg format. Reports are downloaded as pdf files. Carry Case Yes, a hard carrying case lined with rigid foam for increased protection. USB Cable Yes SD Card Reader Yes Manuals Yes, Tool and Software Manuals Languages Supported Engligh, Spanish and French NIST Calibration Certificate No Tool Warranty 5 Years Recommended Calibration Cycle 1 Year Each Unit Includes 2260-20 M12™ 160x120 Thermal Imager Thermal Imager Report Software 2GB SD Card, USB Cable M12™ RED LITHIUM™ Battery Pack 30 Minute Charger SD Card Reader Carrying Case Thermal Imager Manual Software Manual Quick Reference Guide Statement of Calibration

Product Highlights

  • Capture Thermal and Visual Images on each trigger pull for enhanced reporting
  • Crisp, High Resolution 160x120 pixel Thermal Images for better definition and clarity
  • Complete Report Software to easily analyze images
  • Broader Temperature Range (-10 to 350°C) to cover more applications
  • 5X Faster Battery charge over closest competitor
  • M12™ RED LITHIUM™ batteries allow for rapid field replacement
  • 3.5” High Resolution LCD (640x480 pixel) for easier troubleshooting
  • Built-In Visual Camera and Flashlight for improved analysis
  • Rugged Overmolding for increased durability and grip
  • Simple screen layout allows you to focus on getting the best images
  • Raised corners protect the LCD and thermal engine if dropped
  • Hinged camera style lens cover is always attached, so is never lost
  • Knurled focus ring is easy to grip with arc flash PPE
  • All Thermal and Visual images use standard JPEG format for use in any program
  • Media door seals the included 2GB SD card and USB connections
  • Resolution 160 x 120 pixels
  • Temperature Range 14 to 662°F (-10 to 350°C)
  • Visual Camera Yes
  • Thermal/Visual Display Thermal or Visual, Toggle Hotkey
  • LED Flashlight Yes
  • Display Type/Size 3.5" Color LCD (640 x 480)
  • Screen Refresh Rate 60 Times Per Second
  • Adjustable Emissivity on Imager Yes
  • Battery (1) M12™ RED LITHIUM™ Battery Pack
  • Charger 30 Minute Charger
  • Battery Charge Time 30 Minutes
  • Battery Life > 4 Hours
  • Image Storage 2GB SD Card. Upgradeable to 32GB
  • Temperature Accuracy 2% or 2 deg C
  • Thermal Sensitivity 0.1°C at 30°C
  • Minimum Focus Distance 4 inches
  • Focus Method Manual Focus Ring
  • Color Palettes Iron, Rainbow, Gray
  • Auto Ranging Yes
  • Manual Ranging Yes, scaling with level and span
  • Auto Battery Off After 5 minutes, the LCD will turn off. After 20 minutes, the entire Thermal Imager will turn off
  • Two Meter Drop Test Yes, and remain in calibration
  • IP Ratings IP54
  • Field of View 25° x 19°
  • External Software Yes. The Milwaukee Thermal Imager Report Software provides analysis and reporting functionality. Compatible with Windows 7, Vista and XP.
  • Thermal Imager Report Software File Export images in jpeg format. Reports are downloaded as pdf files.
  • Carry Case Yes, a hard carrying case lined with rigid foam for increased protection.
  • USB Cable Yes
  • SD Card Reader Yes
  • Manuals Yes, Tool and Software Manuals
  • Languages Supported Engligh, Spanish and French
  • NIST Calibration Certificate No
  • Tool Warranty 5 Years
  • Recommended Calibration Cycle 1 Year

Each Unit Includes

  • 2260-20 M12™ 160x120 Thermal Imager
  • Thermal Imager Report Software
  • 2GB SD Card, USB Cable
  • M12™ RED LITHIUM™ Battery Pack
  • 30 Minute Charger
  • SD Card Reader
  • Carrying Case
  • Thermal Imager Manual
  • Software Manual
  • Quick Reference Guide
  • Statement of Calibration
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 2260-21
Product Name 160x120 Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2410179 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 80 frames per second
Horizontal 288 lines
View Details
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Digital Thermometer - SPRINT 8 - LAND
Specs
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
View Details
Xi 80 LT ETH - OPTXI80LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details