Teledyne FLIR IIS Thermal Imager w/MSX 320x240 Resolution Calibrated to NIST 64501-0702-NIST

Description
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes NIST Calibration
Datasheet
Description
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes NIST Calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX 320x240 Resolution Calibrated to NIST - FLIRE60BX-NIST - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX 320x240 Resolution Calibrated to NIST
FLIRE60BX-NIST
Thermal Imager w/MSX 320x240 Resolution Calibrated to NIST FLIRE60BX-NIST
Product Highlights Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 320x240 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C) Each Unit Includes NIST Calibration

Product Highlights

  • Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App
  • 320x240 pixel resolution for accurate temperature measurement
  • Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition
  • 3.1MP resolution digital camera is built-in
  • 3.5" touch screen has auto-orienting display to ensure that display is always right-side up
  • Picture-in-picture mode is also included for more traditional style fusion images
  • 3 spotmeters and 3 area boxes for precise measurement are on-board
  • Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images
  • Optional interchangeable lenses and manual focus are also featured on the Flir E60bx-NIST
  • Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)

Each Unit Includes

  • NIST Calibration
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE60BX-NIST
Product Name Thermal Imager w/MSX 320x240 Resolution Calibrated to NIST
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2410181 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 80 frames per second
Horizontal 240 lines
View Details
UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Thermal Imaging System for Aluminium Strip Coiling - ASPS - LAND
Specs
Measurement Range 0.0 to 1000 C (32 to 1832 F)
View Details
Xi 80 LT ETH - OPTXI80LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details