Teledyne FLIR IIS Thermal Imager w/MSX Kit w/Std.& 45deg Lens w/Case 64501-0501-KIT-45

Description
Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images Each Unit Includes 45° Lens Case
Description
Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images Each Unit Includes 45° Lens Case

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX Kit w/Std.& 45deg Lens w/Case - FLIRE40BX-KIT-45 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX Kit w/Std.& 45deg Lens w/Case
FLIRE40BX-KIT-45
Thermal Imager w/MSX Kit w/Std.& 45deg Lens w/Case FLIRE40BX-KIT-45
Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images Each Unit Includes 45° Lens Case

Product Highlights

  • FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case
  • Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels)
  • Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy
  • 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D)
  • Manual focus, 2x continuous zoom
  • Built-in laser pointer, 3.5" Touch-Screen LCD display
  • Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
  • Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker
  • Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
  • METERLiNK™ Bluetooth® Wireless communication
  • Wi-Fi Connectivity allows to send images and data to mobile devices
  • Thumbnail Image Gallery function allows quick search of stored images
  • Memory card slot for image storage (more than 1,000 Radiometric JPEG images)
  • Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case
  • Includes FLIR Tools software for analysis of radiometric images

Each Unit Includes

  • 45° Lens
  • Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE40BX-KIT-45
Product Name Thermal Imager w/MSX Kit w/Std.& 45deg Lens w/Case
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2796338 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
Borescope Thermal Imaging Camera - NIR-B Glass - LAND
Specs
Detector Type Array
Cooling Water Cooled
Computer Host PC
View Details
PI 450i G7 - OPTPI45IG7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range 150 to 1500 C (302 to 2732 F)
View Details