Testo Inc. Thermal Imager Kit w/Visual Digital Camera 0563 0875 71

Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens Lens Protection Glass (Optional) Solar Panel Inspection Included 2GB SD card for storage TwinPix image blending Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-1 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity
Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens Lens Protection Glass (Optional) Solar Panel Inspection Included 2GB SD card for storage TwinPix image blending Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-1 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Kit w/Visual Digital Camera - 0563 0875 71 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager Kit w/Visual Digital Camera
0563 0875 71
Thermal Imager Kit w/Visual Digital Camera 0563 0875 71
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens Lens Protection Glass (Optional) Solar Panel Inspection Included 2GB SD card for storage TwinPix image blending Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-1 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity

Product Highlights

  • Large 3.5“ LCD Screen
  • Easy 1-Button control
  • Quality resolution (160 x 120)
  • Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft
  • 32° wide angle lens
  • Lens Protection Glass (Optional)
  • Solar Panel Inspection
  • Included 2GB SD card for storage
  • TwinPix image blending
  • Customizeable Reporting Software
  • Meets all RESNET Standards

Each Unit Includes

  • Testo 875i-1 adjustable lens thermal imager
  • Hard shell storage case
  • 2 GB SD memory card
  • USB Cable
  • IRSoft software
  • Power supply
  • Battery
  • Instruction manual
  • Certificate of Conformity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0875 71
Product Name Thermal Imager Kit w/Visual Digital Camera
Unlock Full Specs
to access all available technical data

Similar Products

Xi 05M ETH - OPTXI05M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 950 to 2450 C (1742 to 4442 F)
Spectral Range 0.5000 to 0.5400 microns (0.5000 to 0.5400 micrometers)
View Details
UTx318M Infrared Medium-Range Thermal Monocular - UTx318M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details