Teledyne FLIR IIS Continuous Monitoring Thermal Imager Kit 71201-0101-KIT

Description
Produce Highlights Automatic Analysis and Alarms With its streaming video output, the AX8 not only gives you live video of every installation, but it also provides automated alarming when pre-set temperature thresholds are exceeded as well as temperature trend analysis. Industrial Protocol Since FLIR A310 is Ethernet/IP and Modbus TCP compliant analysis and alarm results can easily be shared to a PLC. Digital inputs/outputs are available for alarms and control of external equipment. An image masking function allows you to select only the relevant part of the image for your analysis. Compact & Easy to Install Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment. Multiple Video Options With AX8, you can view its thermal imagery, visible light imagery, or the two combined into FLIR's proprietary, patent pending MSX multispectral dynamic imaging. MSX provides image detail from the visible camera embossed on the thermal image, giving you, sharper edge detail, the ability to read labels and better contextual awareness. Each Unit Includes 71201-0101 - FLIR Ax8 Sensor T128390ACC - Ethernet Cable M12 to RJ45 T128391ACC - Cable, M12 to pigtail T199019 - PoE Injector and Cable Kit T199163 - Front Mounting Kit T199019 - Rear Mounting Plate Infrared camera with lens Printed documentation User documentation CD-ROM
Description
Produce Highlights Automatic Analysis and Alarms With its streaming video output, the AX8 not only gives you live video of every installation, but it also provides automated alarming when pre-set temperature thresholds are exceeded as well as temperature trend analysis. Industrial Protocol Since FLIR A310 is Ethernet/IP and Modbus TCP compliant analysis and alarm results can easily be shared to a PLC. Digital inputs/outputs are available for alarms and control of external equipment. An image masking function allows you to select only the relevant part of the image for your analysis. Compact & Easy to Install Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment. Multiple Video Options With AX8, you can view its thermal imagery, visible light imagery, or the two combined into FLIR's proprietary, patent pending MSX multispectral dynamic imaging. MSX provides image detail from the visible camera embossed on the thermal image, giving you, sharper edge detail, the ability to read labels and better contextual awareness. Each Unit Includes 71201-0101 - FLIR Ax8 Sensor T128390ACC - Ethernet Cable M12 to RJ45 T128391ACC - Cable, M12 to pigtail T199019 - PoE Injector and Cable Kit T199163 - Front Mounting Kit T199019 - Rear Mounting Plate Infrared camera with lens Printed documentation User documentation CD-ROM

Suppliers

Company
Product
Description
Supplier Links
Continuous Monitoring Thermal Imager Kit - AX8-VALUE-PACKAGE - Transcat, Inc.
Rochester, NY, USA
Continuous Monitoring Thermal Imager Kit
AX8-VALUE-PACKAGE
Continuous Monitoring Thermal Imager Kit AX8-VALUE-PACKAGE
Produce Highlights Automatic Analysis and Alarms With its streaming video output, the AX8 not only gives you live video of every installation, but it also provides automated alarming when pre-set temperature thresholds are exceeded as well as temperature trend analysis. Industrial Protocol Since FLIR A310 is Ethernet/IP and Modbus TCP compliant analysis and alarm results can easily be shared to a PLC. Digital inputs/outputs are available for alarms and control of external equipment. An image masking function allows you to select only the relevant part of the image for your analysis. Compact & Easy to Install Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment. Multiple Video Options With AX8, you can view its thermal imagery, visible light imagery, or the two combined into FLIR's proprietary, patent pending MSX multispectral dynamic imaging. MSX provides image detail from the visible camera embossed on the thermal image, giving you, sharper edge detail, the ability to read labels and better contextual awareness. Each Unit Includes 71201-0101 - FLIR Ax8 Sensor T128390ACC - Ethernet Cable M12 to RJ45 T128391ACC - Cable, M12 to pigtail T199019 - PoE Injector and Cable Kit T199163 - Front Mounting Kit T199019 - Rear Mounting Plate Infrared camera with lens Printed documentation User documentation CD-ROM

Produce Highlights

  • Automatic Analysis and Alarms
    • With its streaming video output, the AX8 not only gives you live video of every installation, but it also provides automated alarming when pre-set temperature thresholds are exceeded as well as temperature trend analysis.
  • Industrial Protocol
    • Since FLIR A310 is Ethernet/IP and Modbus TCP compliant analysis and alarm results can easily be shared to a PLC. Digital inputs/outputs are available for alarms and control of external equipment. An image masking function allows you to select only the relevant part of the image for your analysis.
  • Compact & Easy to Install
    • Combining thermal and visual cameras in a small, affordable package, the AX8 measures only 54 x 25 x 95 mm, making it easy to install in space-constrained areas for uninterrupted condition monitoring of critical electrical and mechanical equipment.
  • Multiple Video Options
    • With AX8, you can view its thermal imagery, visible light imagery, or the two combined into FLIR's proprietary, patent pending MSX multispectral dynamic imaging. MSX provides image detail from the visible camera embossed on the thermal image, giving you, sharper edge detail, the ability to read labels and better contextual awareness.

Each Unit Includes

  • 71201-0101 - FLIR Ax8 Sensor
  • T128390ACC - Ethernet Cable M12 to RJ45
  • T128391ACC - Cable, M12 to pigtail
  • T199019 - PoE Injector and Cable Kit
  • T199163 - Front Mounting Kit
  • T199019 - Rear Mounting Plate
  • Infrared camera with lens
  • Printed documentation
  • User documentation CD-ROM
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number AX8-VALUE-PACKAGE
Product Name Continuous Monitoring Thermal Imager Kit
Accuracy 2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

PI 08M - OPTPI08M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 575 to 1900 C (1067 to 3452 F)
Spectral Range 0.7800 to 0.8200 microns (0.7800 to 0.8200 micrometers)
View Details
Digital Thermometer - SPRINT 8 - LAND
Specs
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
View Details
Thermal Imaging Cameras - 2796296 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details