Testo Inc. Deluxe Thermal Imager Kit with Telephoto Lens 0563 0890 73

Description
Product Highlights Resolution: 640 x 480 Sensitivity: <40 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F / 32 to 662 F Each Unit Includes Thermal imager with site recognition feature Telephoto lens Lens protection glass Additional battery Rapid battery charger Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply
Datasheet
Description
Product Highlights Resolution: 640 x 480 Sensitivity: <40 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F / 32 to 662 F Each Unit Includes Thermal imager with site recognition feature Telephoto lens Lens protection glass Additional battery Rapid battery charger Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Thermal Imager Kit with Telephoto Lens - 0563 0890 73 - Transcat, Inc.
Rochester, NY, USA
Deluxe Thermal Imager Kit with Telephoto Lens
0563 0890 73
Deluxe Thermal Imager Kit with Telephoto Lens 0563 0890 73
Product Highlights Resolution: 640 x 480 Sensitivity: <40 mK at 86 F Focus: auto and manual Temperature range: -4 to 212 F / 32 to 662 F Each Unit Includes Thermal imager with site recognition feature Telephoto lens Lens protection glass Additional battery Rapid battery charger Surface moisture display Voice recording Bluetooth headset Hard shell case SD memory card USB cable Software Power supply

Product Highlights

  • Resolution: 640 x 480
  • Sensitivity: <40 mK at 86 F
  • Focus: auto and manual
  • Temperature range: -4 to 212 F / 32 to 662 F

Each Unit Includes

  • Thermal imager with site recognition feature
  • Telephoto lens
  • Lens protection glass
  • Additional battery
  • Rapid battery charger
  • Surface moisture display
  • Voice recording Bluetooth headset
  • Hard shell case
  • SD memory card
  • USB cable
  • Software
  • Power supply
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0890 73
Product Name Deluxe Thermal Imager Kit with Telephoto Lens
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
PI 640i - OPTPI64ILT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
UTx325M Infrared Long-Distance Thermal Monocular - UTx325M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details