Teledyne FLIR Systems, Inc. Compact Thermal Imager,80x60 Touch Screen,Wi-Fi,14F-302F 9hz 72003-0303

Description
FLIR C3 Highlights The FLIR C3 is a full-featured, pocket-sized thermal camera designed to be your go-to tool, whether your work is building inspections, facilities maintenance, HVAC, or electrical repair. Keep it on you so you’re ready anytime to find hot fuses, cold air leaks, plumbing issues, and more. The C3’s must-have features include MSX® real time image enhancement, area maximum or minimum temperature measurement, and Wi-Fi connectivity – so you can quickly get to the job of finding hidden problems, sharing images, and documenting repairs. POCKET PORTABLE – PRO FEATURES Slim and sturdy enough to keep in your pocket, but with the advanced features you need to find potential problems, confirm repairs, and share the evidence with your client or boss. Light, slim profile fits comfortably in any work pocket Brilliant 3” intuitive touch screen with auto orientation for easy viewing Wi-Fi enabled for instant peer-to-peer image sharing Area measurement box measures hottest or coldest spot (max./min.) FULLY RADIOMETRIC Save thermal image JPEGs instantly, then conveniently adjust and analyze them later with FLIR Tools to isolate temperature measurements on any pixel and create convincing reports. MSX®-enhanced thermal images provide stunning detail to help you identify problem areas easier Radiometric image stores 4800 pixels capable of capturing thermal measurements from -10°C to 150°C (14°F to 302°F) High thermal sensitivity detects subtle temperature differences common in building applications EASILY AFFORDABLE Affordable MSRP helps get this powerful tool into the hands of the people who can use it every day. FLIR Tools professional reporting software included – the industry standard in thermal image post analysis Streaming video via FLIR Tools, a feature not usually available on low-cost thermal camera systems FLIR’s unique 2-10 warranty, covering parts and labor for two years and the detector for ten Each Unit Includes Infrared camera lanyard pouch power supply/charger tripod mount USB cable printed documentation
Datasheet
Description
FLIR C3 Highlights The FLIR C3 is a full-featured, pocket-sized thermal camera designed to be your go-to tool, whether your work is building inspections, facilities maintenance, HVAC, or electrical repair. Keep it on you so you’re ready anytime to find hot fuses, cold air leaks, plumbing issues, and more. The C3’s must-have features include MSX® real time image enhancement, area maximum or minimum temperature measurement, and Wi-Fi connectivity – so you can quickly get to the job of finding hidden problems, sharing images, and documenting repairs. POCKET PORTABLE – PRO FEATURES Slim and sturdy enough to keep in your pocket, but with the advanced features you need to find potential problems, confirm repairs, and share the evidence with your client or boss. Light, slim profile fits comfortably in any work pocket Brilliant 3” intuitive touch screen with auto orientation for easy viewing Wi-Fi enabled for instant peer-to-peer image sharing Area measurement box measures hottest or coldest spot (max./min.) FULLY RADIOMETRIC Save thermal image JPEGs instantly, then conveniently adjust and analyze them later with FLIR Tools to isolate temperature measurements on any pixel and create convincing reports. MSX®-enhanced thermal images provide stunning detail to help you identify problem areas easier Radiometric image stores 4800 pixels capable of capturing thermal measurements from -10°C to 150°C (14°F to 302°F) High thermal sensitivity detects subtle temperature differences common in building applications EASILY AFFORDABLE Affordable MSRP helps get this powerful tool into the hands of the people who can use it every day. FLIR Tools professional reporting software included – the industry standard in thermal image post analysis Streaming video via FLIR Tools, a feature not usually available on low-cost thermal camera systems FLIR’s unique 2-10 warranty, covering parts and labor for two years and the detector for ten Each Unit Includes Infrared camera lanyard pouch power supply/charger tripod mount USB cable printed documentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Thermal Imager,80x60 Touch Screen,Wi-Fi,14F-302F 9hz - FLIRC3 - Transcat, Inc.
Rochester, NY, USA
Compact Thermal Imager,80x60 Touch Screen,Wi-Fi,14F-302F 9hz
FLIRC3
Compact Thermal Imager,80x60 Touch Screen,Wi-Fi,14F-302F 9hz FLIRC3
FLIR C3 Highlights The FLIR C3 is a full-featured, pocket-sized thermal camera designed to be your go-to tool, whether your work is building inspections, facilities maintenance, HVAC, or electrical repair. Keep it on you so you’re ready anytime to find hot fuses, cold air leaks, plumbing issues, and more. The C3’s must-have features include MSX® real time image enhancement, area maximum or minimum temperature measurement, and Wi-Fi connectivity – so you can quickly get to the job of finding hidden problems, sharing images, and documenting repairs. POCKET PORTABLE – PRO FEATURES Slim and sturdy enough to keep in your pocket, but with the advanced features you need to find potential problems, confirm repairs, and share the evidence with your client or boss. Light, slim profile fits comfortably in any work pocket Brilliant 3” intuitive touch screen with auto orientation for easy viewing Wi-Fi enabled for instant peer-to-peer image sharing Area measurement box measures hottest or coldest spot (max./min.) FULLY RADIOMETRIC Save thermal image JPEGs instantly, then conveniently adjust and analyze them later with FLIR Tools to isolate temperature measurements on any pixel and create convincing reports. MSX®-enhanced thermal images provide stunning detail to help you identify problem areas easier Radiometric image stores 4800 pixels capable of capturing thermal measurements from -10°C to 150°C (14°F to 302°F) High thermal sensitivity detects subtle temperature differences common in building applications EASILY AFFORDABLE Affordable MSRP helps get this powerful tool into the hands of the people who can use it every day. FLIR Tools professional reporting software included – the industry standard in thermal image post analysis Streaming video via FLIR Tools, a feature not usually available on low-cost thermal camera systems FLIR’s unique 2-10 warranty, covering parts and labor for two years and the detector for ten Each Unit Includes Infrared camera lanyard pouch power supply/charger tripod mount USB cable printed documentation

FLIR C3 Highlights

The FLIR C3 is a full-featured, pocket-sized thermal camera designed to be your go-to tool, whether your work is building inspections, facilities maintenance, HVAC, or electrical repair. Keep it on you so you’re ready anytime to find hot fuses, cold air leaks, plumbing issues, and more.

The C3’s must-have features include MSX® real time image enhancement, area maximum or minimum temperature measurement, and Wi-Fi connectivity – so you can quickly get to the job of finding hidden problems, sharing images, and documenting repairs.

POCKET PORTABLE – PRO FEATURES

Slim and sturdy enough to keep in your pocket, but with the advanced features you need to find potential problems, confirm repairs, and share the evidence with your client or boss.

  • Light, slim profile fits comfortably in any work pocket
  • Brilliant 3” intuitive touch screen with auto orientation for easy viewing
  • Wi-Fi enabled for instant peer-to-peer image sharing
  • Area measurement box measures hottest or coldest spot (max./min.)

FULLY RADIOMETRIC

Save thermal image JPEGs instantly, then conveniently adjust and analyze them later with FLIR Tools to isolate temperature measurements on any pixel and create convincing reports.

  • MSX®-enhanced thermal images provide stunning detail to help you identify problem areas easier
  • Radiometric image stores 4800 pixels capable of capturing thermal measurements from -10°C to 150°C (14°F to 302°F)
  • High thermal sensitivity detects subtle temperature differences common in building applications

EASILY AFFORDABLE

Affordable MSRP helps get this powerful tool into the hands of the people who can use it every day.

  • FLIR Tools professional reporting software included – the industry standard in thermal image post analysis
  • Streaming video via FLIR Tools, a feature not usually available on low-cost thermal camera systems
  • FLIR’s unique 2-10 warranty, covering parts and labor for two years and the detector for ten

Each Unit Includes

  • Infrared camera
  • lanyard
  • pouch
  • power supply/charger
  • tripod mount
  • USB cable
  • printed documentation
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRC3
Product Name Compact Thermal Imager,80x60 Touch Screen,Wi-Fi,14F-302F 9hz
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2309423 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
Borescope Thermal Imaging Camera - NIR-B Glass - LAND
Specs
Detector Type Array
Cooling Water Cooled
Computer Host PC
View Details
Infrared Thermographic Camera - ImageIR®9800 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details