Fluke THERMAL IMAGER; 320x240; 60Hz 4947277

Description
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.31 mRad RESOLUTION: 320 x 240 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual
Datasheet
Description
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.31 mRad RESOLUTION: 320 x 240 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMAL IMAGER; 320x240; 60Hz - TI400-PRO-60HZ - Transcat, Inc.
Rochester, NY, USA
THERMAL IMAGER; 320x240; 60Hz
TI400-PRO-60HZ
THERMAL IMAGER; 320x240; 60Hz TI400-PRO-60HZ
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.31 mRad RESOLUTION: 320 x 240 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual

Product Highlights

The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large.

  • SPATIAL RESOLUTION: 1.31 mRad
  • RESOLUTION: 320 x 240
  • FIELD OF VIEW: 24 °H x 17 °V
  • Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK)
  • Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes
  • More intuitive visual interface, improved, user-tested, touch screen interface
  • More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses
  • Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO)
  • Get an instant in-focus image of your designated target with LaserSharp® Auto Focus
  • Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO)
  • Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations
  • Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms
  • Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order

Each Unit Includes

  • standard infrared lens
  • AC power supply and battery pack charger (including universal AC adapters)
  • two rugged lithium ion smart battery packs
  • USB cable
  • HDMI video cable
  • 4 GB micro SD card
  • rugged, hard carrying case
  • soft transport bag and adjustable hand strap
  • Available by free download: SmartView® desktop software and user manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TI400-PRO-60HZ
Product Name THERMAL IMAGER; 320x240; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Camera - VarioCAM® HDx head Lock-in - InfraTec GmbH
Specs
Detector Type Array
Cooling Uncooled
Measurement Range -40 to 1700 C (-40 to 3092 F)
View Details
Thermal Imaging Cameras - 2309295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Xi 640 LT USB - OPTXI64LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details