Testo Inc. Thermal Imager Kit 0563 0875 72

Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and optional 9° telephoto lens 2GB SD card for storage Lens Protection Glass (Optional) High Temperature Option (1022 °F) TwinPix image blending SolarPanel Inspection Isotherms Voice Annotation Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity
Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and optional 9° telephoto lens 2GB SD card for storage Lens Protection Glass (Optional) High Temperature Option (1022 °F) TwinPix image blending SolarPanel Inspection Isotherms Voice Annotation Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Kit - 0563 0875 72 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager Kit
0563 0875 72
Thermal Imager Kit 0563 0875 72
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and optional 9° telephoto lens 2GB SD card for storage Lens Protection Glass (Optional) High Temperature Option (1022 °F) TwinPix image blending SolarPanel Inspection Isotherms Voice Annotation Customizeable Reporting Software Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery Instruction manual Certificate of Conformity

Product Highlights

  • Large 3.5“ LCD Screen
  • Easy 1-Button control
  • Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft
  • 32° wide angle lens, and optional 9° telephoto lens
  • 2GB SD card for storage
  • Lens Protection Glass (Optional)
  • High Temperature Option (1022 °F)
  • TwinPix image blending
  • SolarPanel Inspection
  • Isotherms
  • Voice Annotation
  • Customizeable Reporting Software
  • Meets all RESNET Standards

Each Unit Includes

  • Testo 875i-2 adjustable lens thermal imager
  • Hard shell storage case
  • 2 GB SD memory card
  • USB Cable
  • IRSoft software
  • Power supply
  • Battery
  • Instruction manual
  • Certificate of Conformity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0875 72
Product Name Thermal Imager Kit
Unlock Full Specs
to access all available technical data

Similar Products

PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
PI 450i CM - OPTPI45ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
UTi740M Android-only High-Resolution Smartphone Thermal Camera - UTi740M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -22 to 1022 F (-30 to 550 C)
View Details