Teledyne FLIR IIS Thermal Imager 320 x 240 Resolution/60Hz 62103-1301

Description
Product Highlights Thermal Imaging Resources | Hotline | Chat Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away. Advanced Optics – The widest array of lens options to fit the view and spot size you need for your application New! MSX Enhancement – Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations. Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy identification; includes picture-in-picture window sizing Delta T & Multiple Measurement Tools – Powerful onscreen analytics include differential temperature, 5 measurement spots, 5 box areas, isotherm and more for detailed analysis. New! Sketch on IR/Visual – Draw circles and pointers on stored images right from the touchscreen to highlight points of interest. Annotation – Add voice or text comments to images or use the touchscreen to sketch notes and drawings; include additional measurements with Extech MeterLink® clamp and moisture meters. Humidity & Insulation Alarms – Available on bx models to quickly alert you to detected moisture intrusion and insulation issues. Each Unit Includes SD Memory Card Li-Ion rechargeable battery with 100-260V AC adaptor/charger Two rechargeable batteries 2-bay battery charger Power supply (with multi-plugs) FLIR Tools software USB cable Video cable Sun shield Bluetooth® headset Camera lens cap Neckstrap Hard case
Datasheet
Description
Product Highlights Thermal Imaging Resources | Hotline | Chat Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away. Advanced Optics – The widest array of lens options to fit the view and spot size you need for your application New! MSX Enhancement – Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations. Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy identification; includes picture-in-picture window sizing Delta T & Multiple Measurement Tools – Powerful onscreen analytics include differential temperature, 5 measurement spots, 5 box areas, isotherm and more for detailed analysis. New! Sketch on IR/Visual – Draw circles and pointers on stored images right from the touchscreen to highlight points of interest. Annotation – Add voice or text comments to images or use the touchscreen to sketch notes and drawings; include additional measurements with Extech MeterLink® clamp and moisture meters. Humidity & Insulation Alarms – Available on bx models to quickly alert you to detected moisture intrusion and insulation issues. Each Unit Includes SD Memory Card Li-Ion rechargeable battery with 100-260V AC adaptor/charger Two rechargeable batteries 2-bay battery charger Power supply (with multi-plugs) FLIR Tools software USB cable Video cable Sun shield Bluetooth® headset Camera lens cap Neckstrap Hard case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager 320 x 240 Resolution/60Hz - FLIRT440 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager 320 x 240 Resolution/60Hz
FLIRT440
Thermal Imager 320 x 240 Resolution/60Hz FLIRT440
Product Highlights Thermal Imaging Resources | Hotline | Chat Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away. Advanced Optics – The widest array of lens options to fit the view and spot size you need for your application New! MSX Enhancement – Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations. Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy identification; includes picture-in-picture window sizing Delta T & Multiple Measurement Tools – Powerful onscreen analytics include differential temperature, 5 measurement spots, 5 box areas, isotherm and more for detailed analysis. New! Sketch on IR/Visual – Draw circles and pointers on stored images right from the touchscreen to highlight points of interest. Annotation – Add voice or text comments to images or use the touchscreen to sketch notes and drawings; include additional measurements with Extech MeterLink® clamp and moisture meters. Humidity & Insulation Alarms – Available on bx models to quickly alert you to detected moisture intrusion and insulation issues. Each Unit Includes SD Memory Card Li-Ion rechargeable battery with 100-260V AC adaptor/charger Two rechargeable batteries 2-bay battery charger Power supply (with multi-plugs) FLIR Tools software USB cable Video cable Sun shield Bluetooth® headset Camera lens cap Neckstrap Hard case

Product Highlights

  • Thermal Imaging Resources | Hotline | Chat
  • Superior IR Images – Sharp thermal resolution at 76,800 pixels for solid accuracy from farther away.
  • Advanced Optics – The widest array of lens options to fit the view and spot size you need for your application
  • New! MSX Enhancement – Multi-Spectral Dynamic Imaging adds visible spectrum definition to IR images in real time for extraordinary thermal detail that instantly highlights and orients problem locations.
  • Scalable P-i-P & Thermal Fusion – Blend thermal with visible light images onscreen for easy identification; includes picture-in-picture window sizing
  • Delta T & Multiple Measurement Tools – Powerful onscreen analytics include differential temperature, 5 measurement spots, 5 box areas, isotherm and more for detailed analysis.
  • New! Sketch on IR/Visual – Draw circles and pointers on stored images right from the touchscreen to highlight points of interest.
  • Annotation – Add voice or text comments to images or use the touchscreen to sketch notes and drawings; include additional measurements with Extech MeterLink® clamp and moisture meters.
  • Humidity & Insulation Alarms – Available on bx models to quickly alert you to detected moisture intrusion and insulation issues.

Each Unit Includes

  • SD Memory Card
  • Li-Ion rechargeable battery with 100-260V AC adaptor/charger
  • Two rechargeable batteries
  • 2-bay battery charger
  • Power supply (with multi-plugs)
  • FLIR Tools software
  • USB cable
  • Video cable
  • Sun shield
  • Bluetooth® headset
  • Camera lens cap
  • Neckstrap
  • Hard case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRT440
Product Name Thermal Imager 320 x 240 Resolution/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

PI 05M - OPTPI05M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 900 to 2450 C (1652 to 4442 F)
Spectral Range 0.5000 to 0.5400 microns (0.5000 to 0.5400 micrometers)
View Details
Thermal Imager - LSP-HD - LAND
Specs
Detector Type Line Scanning
Computer Host PC
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details
Thermal Imaging Cameras - 2796301 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Maximum Frame Rate 25 frames per second
Horizontal 120 lines
View Details