Fluke THERMAL IMAGER; 240 x 180; 60Hz 4947250

Description
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.75 mRad RESOLUTION: 240 x 180 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual
Datasheet
Description
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.75 mRad RESOLUTION: 240 x 180 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMAL IMAGER; 240 x 180; 60Hz - TI300-PRO-60HZ - Transcat, Inc.
Rochester, NY, USA
THERMAL IMAGER; 240 x 180; 60Hz
TI300-PRO-60HZ
THERMAL IMAGER; 240 x 180; 60Hz TI300-PRO-60HZ
Product Highlights The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large. SPATIAL RESOLUTION: 1.75 mRad RESOLUTION: 240 x 180 FIELD OF VIEW: 24 °H x 17 °V Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK) Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes More intuitive visual interface, improved, user-tested, touch screen interface More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO) Get an instant in-focus image of your designated target with LaserSharp® Auto Focus Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO) Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD card rugged, hard carrying case soft transport bag and adjustable hand strap Available by free download: SmartView® desktop software and user manual

Product Highlights

The Fluke PRO series cameras introduce a leading-edge visual infrared experience. Smartest, most intuitive user interface. Increased thermal sensitivity to capture the smallest differences. Latest technology for on-screen clarity. Lens compatibility to capture targets tiny-to-large.

  • SPATIAL RESOLUTION: 1.75 mRad
  • RESOLUTION: 240 x 180
  • FIELD OF VIEW: 24 °H x 17 °V
  • Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤ 0.025 °C at 30 °C target temp (25 mK)
  • Easier to visualize and diagnose issues with sharper on-screen images, multiple rectangle markers and 9 color palettes
  • More intuitive visual interface, improved, user-tested, touch screen interface
  • More flexibility to visualize targets–tiny to large with interchangeable smart lenses—no calibration required, 2x and 4x telephoto, wide angle and macro lenses
  • Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus (Ti450 PRO and Ti480 PRO)
  • Get an instant in-focus image of your designated target with LaserSharp® Auto Focus
  • Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create up to 1280 x 960 images (Ti450 PRO and Ti480 PRO)
  • Reduce the need to take notes in the field with IR-PhotoNotes™ and voice annotations
  • Highlight areas that are outside your pre-set ‘normal’ temperature ranges quickly with color alarms
  • Save time by wirelessly syncing images directly from your camera to the Fluke Connect® system, and attaching them to an asset record or work order

Each Unit Includes

  • standard infrared lens
  • AC power supply and battery pack charger (including universal AC adapters)
  • two rugged lithium ion smart battery packs
  • USB cable
  • HDMI video cable
  • 4 GB micro SD card
  • rugged, hard carrying case
  • soft transport bag and adjustable hand strap
  • Available by free download: SmartView® desktop software and user manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TI300-PRO-60HZ
Product Name THERMAL IMAGER; 240 x 180; 60Hz
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Full HD Infrared Thermographic Camera - ImageIR®10300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
UTi716S Professional Thermal Imaging Camera with Fusion - UTi716S - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Detector Type Line Scanning
Cooling Uncooled
Ambient Temperature Range 41 to 158 F (5 to 70 C)
View Details