Teledyne FLIR IIS Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case 64501-0101-KIT-15

Description
Product Highlights E40 with standard and 15 Lens (15, f=30mm) w/Case High quality thermal imaging at 19,200 pixels (160 × 120) 3.1 megapixel digital visible light camera with lamp FLIR Wi-Fi app connectivity to Apple and Android mobile devices Thermal sensitivity of 0.045°C Picture-in-Picture to overlay thermal and digital images DeltaT temperature difference function 2× digital zoom 3 moveable spots and 3 box areas Voice & text annotation MPEG 4 video recording MeterLink via Bluetooth to clamp and moisture meters 3.5” touch-screen LCD Manual focus 60 Hz image frequency Auto/manual level span adjustments Temperature calibration standard at 250°C Isotherm and automatic hot/cold detection marker Dewpoint and insulation alarms Radiometric and non-radiometric IR video streaming Laser pointer Composite video and USB-mini outputs FLIR Tools software for camera updates
Datasheet
Description
Product Highlights E40 with standard and 15 Lens (15, f=30mm) w/Case High quality thermal imaging at 19,200 pixels (160 × 120) 3.1 megapixel digital visible light camera with lamp FLIR Wi-Fi app connectivity to Apple and Android mobile devices Thermal sensitivity of 0.045°C Picture-in-Picture to overlay thermal and digital images DeltaT temperature difference function 2× digital zoom 3 moveable spots and 3 box areas Voice & text annotation MPEG 4 video recording MeterLink via Bluetooth to clamp and moisture meters 3.5” touch-screen LCD Manual focus 60 Hz image frequency Auto/manual level span adjustments Temperature calibration standard at 250°C Isotherm and automatic hot/cold detection marker Dewpoint and insulation alarms Radiometric and non-radiometric IR video streaming Laser pointer Composite video and USB-mini outputs FLIR Tools software for camera updates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case - FLIRE40-KIT-15 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case
FLIRE40-KIT-15
Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case FLIRE40-KIT-15
Product Highlights E40 with standard and 15 Lens (15, f=30mm) w/Case High quality thermal imaging at 19,200 pixels (160 × 120) 3.1 megapixel digital visible light camera with lamp FLIR Wi-Fi app connectivity to Apple and Android mobile devices Thermal sensitivity of 0.045°C Picture-in-Picture to overlay thermal and digital images DeltaT temperature difference function 2× digital zoom 3 moveable spots and 3 box areas Voice & text annotation MPEG 4 video recording MeterLink via Bluetooth to clamp and moisture meters 3.5” touch-screen LCD Manual focus 60 Hz image frequency Auto/manual level span adjustments Temperature calibration standard at 250°C Isotherm and automatic hot/cold detection marker Dewpoint and insulation alarms Radiometric and non-radiometric IR video streaming Laser pointer Composite video and USB-mini outputs FLIR Tools software for camera updates

Product Highlights

  • E40 with standard and 15 Lens (15, f=30mm) w/Case
  • High quality thermal imaging at 19,200 pixels (160 × 120)
  • 3.1 megapixel digital visible light camera with lamp
  • FLIR Wi-Fi app connectivity to Apple and Android mobile devices
  • Thermal sensitivity of 0.045°C
  • Picture-in-Picture to overlay thermal and digital images
  • DeltaT temperature difference function
  • 2× digital zoom
  • 3 moveable spots and 3 box areas
  • Voice & text annotation
  • MPEG 4 video recording
  • MeterLink via Bluetooth to clamp and moisture meters
  • 3.5” touch-screen LCD
  • Manual focus
  • 60 Hz image frequency
  • Auto/manual level span adjustments
  • Temperature calibration standard at 250°C
  • Isotherm and automatic hot/cold detection marker
  • Dewpoint and insulation alarms
  • Radiometric and non-radiometric IR video streaming
  • Laser pointer
  • Composite video and USB-mini outputs
  • FLIR Tools software for camera updates
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE40-KIT-15
Product Name Thermal Imager w/MSX Kit w/Std.& 15deg Lens w/Case
Unlock Full Specs
to access all available technical data

Similar Products

PI 1M - OPTPI1M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 450 to 1800 C (842 to 3272 F)
Spectral Range 0.8500 to 1.1 microns (0.8500 to 1.1 micrometers)
View Details
UTi721M High-Temp Thermal Imager for Android - UTi721M - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details