Teledyne FLIR IIS Thermal Imager Camera Adapter for Android Devices 435-0003-02-00

Description
MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the FLIR ONE captures what nothing else can. Product Highlights Non contact spot temperature measurement Patented MSX Technology for superior image quality Built-in battery means no reduction in handset battery life Features automatic shuttering Lepton thermal camera module Protective case included FLIR ONE App includes features like thermal panoramas and thermal timelapse FLIR ONE Accessory Scene temperature range: -4°F to 248°F (-20° to 120°C) Operating temperature: 32°F to 95°F (0°C to 35°C) Weight: 2.75 ounces, ~78 grams Dimensions: L 2.8 inches (72mm) x W 1 inch (26mm) x H 0.7 inches (18mm) Battery capacity: 350 mA-h. FLIR ONE neither consumes power from the connected device battery, nor charges it. When inactive, FLIR automatically switches to low-power mode to maximize its battery life. Visible camera: VGA (used for FLIR® MSX® blending) Sensitivity: ability to detect temperature differences as small as 0.18° F (0.1° C) Charging method: micro-USB paired with 1A wall charger (charges FLIR ONE only, not device) Device compatibility: Android products containing a micro-USB Included accessory: charging cable (micro-USB) IMPORTANT: Some Android devices from LG and HTC have reversed micro USB connectors that will orient your FLIR ONE towards you. Some Sony and Motorola devices position the port on the side. In these cases it is recommended to use an approved microUSB cable extender. Certifications and standards: FCC, CE, RoHS, CAN ICES-3 (B)/NMB-3(B), UL FLIR ONE App Color palettes (B/W, W/B, rainbow, contrast, arctic, hot/cold, iron) MSX blending (adds visible spectrum detail to thermal images and enhances resolution) Features include FLIR ONE Panorama™, FLIR ONE TimeLapse™, and FLIR ONE CloseUp™ functions Still image capture Video capture (.mov format) °F and °C temperature readout (spot meter) Easy sharing (Twitter, Facebook, Instagram, e-mail, SMS, etc.) Copy images to camera roll Battery charge monitor Automatic thermal shutter Download the FLIR ONE Apps for Android
Description
MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the FLIR ONE captures what nothing else can. Product Highlights Non contact spot temperature measurement Patented MSX Technology for superior image quality Built-in battery means no reduction in handset battery life Features automatic shuttering Lepton thermal camera module Protective case included FLIR ONE App includes features like thermal panoramas and thermal timelapse FLIR ONE Accessory Scene temperature range: -4°F to 248°F (-20° to 120°C) Operating temperature: 32°F to 95°F (0°C to 35°C) Weight: 2.75 ounces, ~78 grams Dimensions: L 2.8 inches (72mm) x W 1 inch (26mm) x H 0.7 inches (18mm) Battery capacity: 350 mA-h. FLIR ONE neither consumes power from the connected device battery, nor charges it. When inactive, FLIR automatically switches to low-power mode to maximize its battery life. Visible camera: VGA (used for FLIR® MSX® blending) Sensitivity: ability to detect temperature differences as small as 0.18° F (0.1° C) Charging method: micro-USB paired with 1A wall charger (charges FLIR ONE only, not device) Device compatibility: Android products containing a micro-USB Included accessory: charging cable (micro-USB) IMPORTANT: Some Android devices from LG and HTC have reversed micro USB connectors that will orient your FLIR ONE towards you. Some Sony and Motorola devices position the port on the side. In these cases it is recommended to use an approved microUSB cable extender. Certifications and standards: FCC, CE, RoHS, CAN ICES-3 (B)/NMB-3(B), UL FLIR ONE App Color palettes (B/W, W/B, rainbow, contrast, arctic, hot/cold, iron) MSX blending (adds visible spectrum detail to thermal images and enhances resolution) Features include FLIR ONE Panorama™, FLIR ONE TimeLapse™, and FLIR ONE CloseUp™ functions Still image capture Video capture (.mov format) °F and °C temperature readout (spot meter) Easy sharing (Twitter, Facebook, Instagram, e-mail, SMS, etc.) Copy images to camera roll Battery charge monitor Automatic thermal shutter Download the FLIR ONE Apps for Android

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Camera Adapter for Android Devices - 435-0003-02-00 - Transcat, Inc.
Rochester, NY, USA
Thermal Imager Camera Adapter for Android Devices
435-0003-02-00
Thermal Imager Camera Adapter for Android Devices 435-0003-02-00
MSX Technology - Why does my FLIR ONE have two cameras? Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the FLIR ONE captures what nothing else can. Product Highlights Non contact spot temperature measurement Patented MSX Technology for superior image quality Built-in battery means no reduction in handset battery life Features automatic shuttering Lepton thermal camera module Protective case included FLIR ONE App includes features like thermal panoramas and thermal timelapse FLIR ONE Accessory Scene temperature range: -4°F to 248°F (-20° to 120°C) Operating temperature: 32°F to 95°F (0°C to 35°C) Weight: 2.75 ounces, ~78 grams Dimensions: L 2.8 inches (72mm) x W 1 inch (26mm) x H 0.7 inches (18mm) Battery capacity: 350 mA-h. FLIR ONE neither consumes power from the connected device battery, nor charges it. When inactive, FLIR automatically switches to low-power mode to maximize its battery life. Visible camera: VGA (used for FLIR® MSX® blending) Sensitivity: ability to detect temperature differences as small as 0.18° F (0.1° C) Charging method: micro-USB paired with 1A wall charger (charges FLIR ONE only, not device) Device compatibility: Android products containing a micro-USB Included accessory: charging cable (micro-USB) IMPORTANT: Some Android devices from LG and HTC have reversed micro USB connectors that will orient your FLIR ONE towards you. Some Sony and Motorola devices position the port on the side. In these cases it is recommended to use an approved microUSB cable extender. Certifications and standards: FCC, CE, RoHS, CAN ICES-3 (B)/NMB-3(B), UL FLIR ONE App Color palettes (B/W, W/B, rainbow, contrast, arctic, hot/cold, iron) MSX blending (adds visible spectrum detail to thermal images and enhances resolution) Features include FLIR ONE Panorama™, FLIR ONE TimeLapse™, and FLIR ONE CloseUp™ functions Still image capture Video capture (.mov format) °F and °C temperature readout (spot meter) Easy sharing (Twitter, Facebook, Instagram, e-mail, SMS, etc.) Copy images to camera roll Battery charge monitor Automatic thermal shutter Download the FLIR ONE Apps for Android

MSX Technology - Why does my FLIR ONE have two cameras?

Raw thermal images are beautiful, however, they don't provide too much physical detail. So the FLIR ONE blends both images using MSX Technology, providing physical detail to the raw thermal reading. With MSX Technology, the FLIR ONE captures what nothing else can.

Product Highlights

  • Non contact spot temperature measurement
  • Patented MSX Technology for superior image quality
  • Built-in battery means no reduction in handset battery life
  • Features automatic shuttering Lepton thermal camera module
  • Protective case included
  • FLIR ONE App includes features like thermal panoramas and thermal timelapse

FLIR ONE Accessory

  • Scene temperature range: -4°F to 248°F (-20° to 120°C)
  • Operating temperature: 32°F to 95°F (0°C to 35°C)
  • Weight: 2.75 ounces, ~78 grams
  • Dimensions: L 2.8 inches (72mm) x W 1 inch (26mm) x H 0.7 inches (18mm)
  • Battery capacity: 350 mA-h. FLIR ONE neither consumes power from the connected device battery, nor charges it. When inactive, FLIR automatically switches to low-power mode to maximize its battery life.
  • Visible camera: VGA (used for FLIR® MSX® blending)
  • Sensitivity: ability to detect temperature differences as small as 0.18° F (0.1° C)
  • Charging method: micro-USB paired with 1A wall charger (charges FLIR ONE only, not device)
  • Device compatibility: Android products containing a micro-USB
  • Included accessory: charging cable (micro-USB)
    IMPORTANT: Some Android devices from LG and HTC have reversed micro USB connectors that will orient your FLIR ONE towards you. Some Sony and Motorola devices position the port on the side. In these cases it is recommended to use an approved microUSB cable extender.
  • Certifications and standards: FCC, CE, RoHS, CAN ICES-3 (B)/NMB-3(B), UL

FLIR ONE App

  • Color palettes (B/W, W/B, rainbow, contrast, arctic, hot/cold, iron)
  • MSX blending (adds visible spectrum detail to thermal images and enhances resolution)
  • Features include FLIR ONE Panorama™, FLIR ONE TimeLapse™, and FLIR ONE CloseUp™ functions
  • Still image capture
  • Video capture (.mov format)
  • °F and °C temperature readout (spot meter)
  • Easy sharing (Twitter, Facebook, Instagram, e-mail, SMS, etc.)
  • Copy images to camera roll
  • Battery charge monitor
  • Automatic thermal shutter
  • Download the FLIR ONE Apps for Android
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 435-0003-02-00
Product Name Thermal Imager Camera Adapter for Android Devices
Unlock Full Specs
to access all available technical data

Similar Products

PI 450i G7 - OPTPI45IG7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range 150 to 1500 C (302 to 2732 F)
View Details
UTx318 Medium-Range Thermal Monocular - UTx318 - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details