Teledyne FLIR IIS Thermal Imager w/MSX 160x120 Resolution/60Hz w/FLIR Tools 64501-0501-KIT

Description
Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images
Description
Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX 160x120 Resolution/60Hz w/FLIR Tools - FLIRE40BX-KIT - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX 160x120 Resolution/60Hz w/FLIR Tools
FLIRE40BX-KIT
Thermal Imager w/MSX 160x120 Resolution/60Hz w/FLIR Tools FLIRE40BX-KIT
Product Highlights Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T METERLiNK™ Bluetooth® Wireless communication Wi-Fi Connectivity allows to send images and data to mobile devices Thumbnail Image Gallery function allows quick search of stored images Memory card slot for image storage (more than 1,000 Radiometric JPEG images) Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case Includes FLIR Tools software for analysis of radiometric images

Product Highlights

  • Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels)
  • Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy
  • 0.045°C @ 30°C Thermal Sensitivity (N.E.T.D)
  • Manual focus, 2x continuous zoom
  • Built-in laser pointer, 3.5" Touch-Screen LCD display
  • Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments
  • Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker
  • Measurement modes: up to 3 movable Spots, Area (Min/Max/Average), Auto Hot/Cold spot marker, Isotherm (Above/Below), Delta T
  • METERLiNK™ Bluetooth® Wireless communication
  • Wi-Fi Connectivity allows to send images and data to mobile devices
  • Thumbnail Image Gallery function allows quick search of stored images
  • Memory card slot for image storage (more than 1,000 Radiometric JPEG images)
  • Complete with Memory card, Li-Ion rechargeable battery, power supply, USB cable, hand strap, lens cap and hard carrying case
  • Includes FLIR Tools software for analysis of radiometric images
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE40BX-KIT
Product Name Thermal Imager w/MSX 160x120 Resolution/60Hz w/FLIR Tools
Unlock Full Specs
to access all available technical data

Similar Products

PI 05M - OPTPI05M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type CMOS
Measurement Range 900 to 2450 C (1652 to 4442 F)
Spectral Range 0.5000 to 0.5400 microns (0.5000 to 0.5400 micrometers)
View Details
UTi720E 256 Enhanced Series Thermal Imager - UTi720E - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details