Cordex Intrinsically Safe Thermal Imager, 9hz TC7000

Description
Product Highlights ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas No waiting for hot work permits with intrinsically safe design Perform safe electrical inspection with RFID compatability to CorDEX Intelligent IR Windows Find the smallest defects with the high resolution 320 x 240 IR detector Measurement Range -4°F to 1112°F (-20°C to +600°C ) Accuracy ± 2°C or 2% of reading Image Frequency 9Hz Detector 320 x 240 uncooled microbolometer Thermal Sensitivity/NETD 50mK Spectral Range 8µm to 14µm Field of View (FOV) 25° x 20.5° Spatial resolution (IFOV) 1.38 mrad Minimum focus distance 4 (10cm) Lens F 1.2 Operating Temperature -4°F to 104°F (-20°C to +40°C) Storage Temperature -40°F to +158°F (-40°C to +70°C) Display 3.2 Backlit LCD Software CorDEX CONNECT (Included) Batteries 3 x MN1500 primary cell Each Unit Includes Intrinsically Safe Thermal Imaging Camera 3 x MN1500 primary Cells Hard carry case Wrist strap 5 x RFID Tags USB communication wand Documentation CD
Datasheet
Description
Product Highlights ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas No waiting for hot work permits with intrinsically safe design Perform safe electrical inspection with RFID compatability to CorDEX Intelligent IR Windows Find the smallest defects with the high resolution 320 x 240 IR detector Measurement Range -4°F to 1112°F (-20°C to +600°C ) Accuracy ± 2°C or 2% of reading Image Frequency 9Hz Detector 320 x 240 uncooled microbolometer Thermal Sensitivity/NETD 50mK Spectral Range 8µm to 14µm Field of View (FOV) 25° x 20.5° Spatial resolution (IFOV) 1.38 mrad Minimum focus distance 4 (10cm) Lens F 1.2 Operating Temperature -4°F to 104°F (-20°C to +40°C) Storage Temperature -40°F to +158°F (-40°C to +70°C) Display 3.2 Backlit LCD Software CorDEX CONNECT (Included) Batteries 3 x MN1500 primary cell Each Unit Includes Intrinsically Safe Thermal Imaging Camera 3 x MN1500 primary Cells Hard carry case Wrist strap 5 x RFID Tags USB communication wand Documentation CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Thermal Imager, 9hz - TC7000 - Transcat, Inc.
Rochester, NY, USA
Intrinsically Safe Thermal Imager, 9hz
TC7000
Intrinsically Safe Thermal Imager, 9hz TC7000
Product Highlights ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas No waiting for hot work permits with intrinsically safe design Perform safe electrical inspection with RFID compatability to CorDEX Intelligent IR Windows Find the smallest defects with the high resolution 320 x 240 IR detector Measurement Range -4°F to 1112°F (-20°C to +600°C ) Accuracy ± 2°C or 2% of reading Image Frequency 9Hz Detector 320 x 240 uncooled microbolometer Thermal Sensitivity/NETD 50mK Spectral Range 8µm to 14µm Field of View (FOV) 25° x 20.5° Spatial resolution (IFOV) 1.38 mrad Minimum focus distance 4 (10cm) Lens F 1.2 Operating Temperature -4°F to 104°F (-20°C to +40°C) Storage Temperature -40°F to +158°F (-40°C to +70°C) Display 3.2 Backlit LCD Software CorDEX CONNECT (Included) Batteries 3 x MN1500 primary cell Each Unit Includes Intrinsically Safe Thermal Imaging Camera 3 x MN1500 primary Cells Hard carry case Wrist strap 5 x RFID Tags USB communication wand Documentation CD

Product Highlights

  • ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas
  • No waiting for hot work permits with intrinsically safe design
  • Perform safe electrical inspection with RFID compatability to CorDEX Intelligent IR Windows
  • Find the smallest defects with the high resolution 320 x 240 IR detector
  • Measurement Range -4°F to 1112°F (-20°C to +600°C )
  • Accuracy ± 2°C or 2% of reading
  • Image Frequency 9Hz
  • Detector 320 x 240 uncooled microbolometer
  • Thermal Sensitivity/NETD 50mK
  • Spectral Range 8µm to 14µm
  • Field of View (FOV) 25° x 20.5°
  • Spatial resolution (IFOV) 1.38 mrad
  • Minimum focus distance 4 (10cm)
  • Lens F 1.2
  • Operating Temperature -4°F to 104°F (-20°C to +40°C)
  • Storage Temperature -40°F to +158°F (-40°C to +70°C)
  • Display 3.2 Backlit LCD
  • Software CorDEX CONNECT (Included)
  • Batteries 3 x MN1500 primary cell

Each Unit Includes

  • Intrinsically Safe Thermal Imaging Camera
  • 3 x MN1500 primary Cells
  • Hard carry case
  • Wrist strap
  • 5 x RFID Tags
  • USB communication wand
  • Documentation CD
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TC7000
Product Name Intrinsically Safe Thermal Imager, 9hz
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
Xi 640 LT USB - OPTXI64LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 900 C (-4 to 1652 F)
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Cooling Water Cooled
Computer Host PC
Ambient Temperature Range -4 to 140 F (-20 to 60 C)
View Details
Thermal Imaging Cameras - 2309412 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 80 lines
Vertical 80 lines
View Details