Cordex Panel Mounted Thermal Imager MN4000

Description
Product Highlights Utilising both thermal and visible cameras, along with industry standard Modbus/TCP communications, the MN4000 panel mounted thermal imager is simple to integrate into existing plant systems providing an unprecedented degree of thermal information relating to electrical equipment health all in a small, affordable package. MN4000 is provided with a suite of measurement tools, from its onboard webserver interface with unique, thermal grid alarms, to prewritten PLC Function Block code which ensure trouble-free integration with new or existing PLC networks. Additional CorDEX MONITIR software is also available for small, medium or large scale MN4000 deployments across multiple locations. With 4800 measurement points per camera, all available via Modbus, MN4000 far surpasses current point measurement tools and provides infrared professionals not only the ability to alarm on a specific point, but also to remotely access the camera at any time, to perform a complete diagnosis in total safety. Measurement accuracy of +2°/2% from -10 to +120C IR Resolution: 80x60 pixels (4800 measuring points) Focus: Fixed Field of View (FOV): 63° Diagonal IR Operation 8-14um, <50mk (NETD) Dual, real-time imaging – IR and Visible Simple installation 2.5" LCD display Configurable alarms Direct web portal Remotely accessible – MODBUS over Ethernet Typical MN4000 installations include: Transformers Motor terminal boxes Low & Medium Voltage Switchgear Low Voltage Switchgear Motor Control Centres
Datasheet
Description
Product Highlights Utilising both thermal and visible cameras, along with industry standard Modbus/TCP communications, the MN4000 panel mounted thermal imager is simple to integrate into existing plant systems providing an unprecedented degree of thermal information relating to electrical equipment health all in a small, affordable package. MN4000 is provided with a suite of measurement tools, from its onboard webserver interface with unique, thermal grid alarms, to prewritten PLC Function Block code which ensure trouble-free integration with new or existing PLC networks. Additional CorDEX MONITIR software is also available for small, medium or large scale MN4000 deployments across multiple locations. With 4800 measurement points per camera, all available via Modbus, MN4000 far surpasses current point measurement tools and provides infrared professionals not only the ability to alarm on a specific point, but also to remotely access the camera at any time, to perform a complete diagnosis in total safety. Measurement accuracy of +2°/2% from -10 to +120C IR Resolution: 80x60 pixels (4800 measuring points) Focus: Fixed Field of View (FOV): 63° Diagonal IR Operation 8-14um, <50mk (NETD) Dual, real-time imaging – IR and Visible Simple installation 2.5" LCD display Configurable alarms Direct web portal Remotely accessible – MODBUS over Ethernet Typical MN4000 installations include: Transformers Motor terminal boxes Low & Medium Voltage Switchgear Low Voltage Switchgear Motor Control Centres
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mounted Thermal Imager - MN4000 - Transcat, Inc.
Rochester, NY, USA
Panel Mounted Thermal Imager
MN4000
Panel Mounted Thermal Imager MN4000
Product Highlights Utilising both thermal and visible cameras, along with industry standard Modbus/TCP communications, the MN4000 panel mounted thermal imager is simple to integrate into existing plant systems providing an unprecedented degree of thermal information relating to electrical equipment health all in a small, affordable package. MN4000 is provided with a suite of measurement tools, from its onboard webserver interface with unique, thermal grid alarms, to prewritten PLC Function Block code which ensure trouble-free integration with new or existing PLC networks. Additional CorDEX MONITIR software is also available for small, medium or large scale MN4000 deployments across multiple locations. With 4800 measurement points per camera, all available via Modbus, MN4000 far surpasses current point measurement tools and provides infrared professionals not only the ability to alarm on a specific point, but also to remotely access the camera at any time, to perform a complete diagnosis in total safety. Measurement accuracy of +2°/2% from -10 to +120C IR Resolution: 80x60 pixels (4800 measuring points) Focus: Fixed Field of View (FOV): 63° Diagonal IR Operation 8-14um, <50mk (NETD) Dual, real-time imaging – IR and Visible Simple installation 2.5" LCD display Configurable alarms Direct web portal Remotely accessible – MODBUS over Ethernet Typical MN4000 installations include: Transformers Motor terminal boxes Low & Medium Voltage Switchgear Low Voltage Switchgear Motor Control Centres

Product Highlights

Utilising both thermal and visible cameras, along with industry standard Modbus/TCP communications, the MN4000 panel mounted thermal imager is simple to integrate into existing plant systems providing an unprecedented degree of thermal information relating to electrical equipment health all in a small, affordable package.

MN4000 is provided with a suite of measurement tools, from its onboard webserver interface with unique, thermal grid alarms, to prewritten PLC Function Block code which ensure trouble-free integration with new or existing PLC networks. Additional CorDEX MONITIR software is also available for small, medium or large scale MN4000 deployments across multiple locations.

With 4800 measurement points per camera, all available via Modbus, MN4000 far surpasses current point measurement tools and provides infrared professionals not only the ability to alarm on a specific point, but also to remotely access the camera at any time, to perform a complete diagnosis in total safety.

  • Measurement accuracy of +2°/2% from -10 to +120C
  • IR Resolution: 80x60 pixels (4800 measuring points)
  • Focus: Fixed
  • Field of View (FOV): 63° Diagonal
  • IR Operation 8-14um, <50mk (NETD)
  • Dual, real-time imaging – IR and Visible
  • Simple installation
  • 2.5" LCD display
  • Configurable alarms
  • Direct web portal
  • Remotely accessible – MODBUS over Ethernet
  • Typical MN4000 installations include:
    • Transformers
    • Motor terminal boxes
    • Low & Medium Voltage Switchgear
    • Low Voltage Switchgear
    • Motor Control Centres
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number MN4000
Product Name Panel Mounted Thermal Imager
Unlock Full Specs
to access all available technical data

Similar Products

Xi 410 LT ETH - OPTXI41LT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Thermal Imager - MWIR-640 - LAND
Specs
Detector Type Microbolometer
Cooling Uncooled
Computer Host PC
View Details
Thermal Imaging Cameras - 2796300 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 90 lines
Vertical 120 lines
View Details