Testo Inc. Deluxe Thermal Imager Kit with Telephoto Lens 0563 0885 73

Description
Product Highlights Large 4.3“ TouchScreen Quality resolution 320 x 240 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 30° lens allows for wide field of view Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Detector size 320 x 240 pixels. With 76.800 temperature measurement points, the measurement objects are detected in outstanding image quality. SuperResolution technology to 640 x 480 pixels SuperResolution technology improves the image quality by one class so the resolution of the thermal images is increased by four times. Flexibility thanks to rotatable handle and fold-out, rotating display Thermal sensitivity < 30 mK so even the smallest temperature differences are visible. Large field of view thanks to 30° lens With the standard wide-angle lens. Panorama image assistant for large measurement objects. The panorama image assistant allows the analysis and documentation of a total image stitched together from several individual images. Site Recognition Technology for repetitive thermography of similar measurement objects. The SiteRecognition technology offers the direct recognition, allocation, and archiving of the measurement sites, as well as the automatic allocation and archiving of the the thermal images. High temperature up to 2192 °F with a high temperature option that extends measurement range. Special measurement mode for detecting potential mold areas Lens protection glass Auto focus Built-in digital camera with power LEDs Minimum focus distance of 4 in. Voice recording using headset Sturdy case Pro software SD card USB cable Carrying strap Lens cleaning cloth Power supply Li-ion rechargeable battery Each Unit Includes Thermal Imager hard shell storage case 2GB SD memory card USB cable IRSoft software power supply battery instruction manual Certificate of Conformity
Description
Product Highlights Large 4.3“ TouchScreen Quality resolution 320 x 240 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 30° lens allows for wide field of view Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Detector size 320 x 240 pixels. With 76.800 temperature measurement points, the measurement objects are detected in outstanding image quality. SuperResolution technology to 640 x 480 pixels SuperResolution technology improves the image quality by one class so the resolution of the thermal images is increased by four times. Flexibility thanks to rotatable handle and fold-out, rotating display Thermal sensitivity < 30 mK so even the smallest temperature differences are visible. Large field of view thanks to 30° lens With the standard wide-angle lens. Panorama image assistant for large measurement objects. The panorama image assistant allows the analysis and documentation of a total image stitched together from several individual images. Site Recognition Technology for repetitive thermography of similar measurement objects. The SiteRecognition technology offers the direct recognition, allocation, and archiving of the measurement sites, as well as the automatic allocation and archiving of the the thermal images. High temperature up to 2192 °F with a high temperature option that extends measurement range. Special measurement mode for detecting potential mold areas Lens protection glass Auto focus Built-in digital camera with power LEDs Minimum focus distance of 4 in. Voice recording using headset Sturdy case Pro software SD card USB cable Carrying strap Lens cleaning cloth Power supply Li-ion rechargeable battery Each Unit Includes Thermal Imager hard shell storage case 2GB SD memory card USB cable IRSoft software power supply battery instruction manual Certificate of Conformity

Suppliers

Company
Product
Description
Supplier Links
Deluxe Thermal Imager Kit with Telephoto Lens - 0563 0885 73 - Transcat, Inc.
Rochester, NY, USA
Deluxe Thermal Imager Kit with Telephoto Lens
0563 0885 73
Deluxe Thermal Imager Kit with Telephoto Lens 0563 0885 73
Product Highlights Large 4.3“ TouchScreen Quality resolution 320 x 240 Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft 30° lens allows for wide field of view Site Recognition and Database Application High Temperature Option (2192°F) Radiometric Video Recording Atmospheric Corrections Isotherms Bluetooth Voice Annotation Lens Protection Glass (Optional) Customizable Reporting Software Rotating display and swivel handle allow for ease of use in a variety of applications Included 2GB SD card for storage Video Output via USB allows for immediate viewing on a computer screen Ideal for: Electrical and Mechanical Maintenance Fluid Level Checks High Temperature Measurements Reliable quality assurance and production monitoring Power and Energy Applications Microelectronics Solar Panel Inspection Thermographic Video Detector size 320 x 240 pixels. With 76.800 temperature measurement points, the measurement objects are detected in outstanding image quality. SuperResolution technology to 640 x 480 pixels SuperResolution technology improves the image quality by one class so the resolution of the thermal images is increased by four times. Flexibility thanks to rotatable handle and fold-out, rotating display Thermal sensitivity < 30 mK so even the smallest temperature differences are visible. Large field of view thanks to 30° lens With the standard wide-angle lens. Panorama image assistant for large measurement objects. The panorama image assistant allows the analysis and documentation of a total image stitched together from several individual images. Site Recognition Technology for repetitive thermography of similar measurement objects. The SiteRecognition technology offers the direct recognition, allocation, and archiving of the measurement sites, as well as the automatic allocation and archiving of the the thermal images. High temperature up to 2192 °F with a high temperature option that extends measurement range. Special measurement mode for detecting potential mold areas Lens protection glass Auto focus Built-in digital camera with power LEDs Minimum focus distance of 4 in. Voice recording using headset Sturdy case Pro software SD card USB cable Carrying strap Lens cleaning cloth Power supply Li-ion rechargeable battery Each Unit Includes Thermal Imager hard shell storage case 2GB SD memory card USB cable IRSoft software power supply battery instruction manual Certificate of Conformity

Product Highlights

  • Large 4.3“ TouchScreen
  • Quality resolution 320 x 240
  • Patented SuperResolution provides 640 x 480 resolution images when downloaded to IRSoft
  • 30° lens allows for wide field of view
  • Site Recognition and Database Application
  • High Temperature Option (2192°F)
  • Radiometric Video Recording
  • Atmospheric Corrections
  • Isotherms
  • Bluetooth Voice Annotation
  • Lens Protection Glass (Optional)
  • Customizable Reporting Software
  • Rotating display and swivel handle allow for ease of use in a variety of applications
  • Included 2GB SD card for storage
  • Video Output via USB allows for immediate viewing on a computer screen
  • Ideal for:
    • Electrical and Mechanical Maintenance
    • Fluid Level Checks
    • High Temperature Measurements
    • Reliable quality assurance and production monitoring
    • Power and Energy Applications
    • Microelectronics
    • Solar Panel Inspection
    • Thermographic Video
  • Detector size 320 x 240 pixels.
  • With 76.800 temperature measurement points, the measurement objects are detected in outstanding image quality.
  • SuperResolution technology to 640 x 480 pixels SuperResolution technology improves the image quality by one class so the resolution of the thermal images is increased by four times.
  • Flexibility thanks to rotatable handle and fold-out, rotating display
  • Thermal sensitivity < 30 mK so even the smallest temperature differences are visible.
  • Large field of view thanks to 30° lens With the standard wide-angle lens.
  • Panorama image assistant for large measurement objects. The panorama image assistant allows the analysis and documentation of a total image stitched together from several individual images.
  • Site Recognition Technology for repetitive thermography of similar measurement objects. The SiteRecognition technology offers the direct recognition, allocation, and archiving of the measurement sites, as well as the automatic allocation and archiving of the the thermal images.
  • High temperature up to 2192 °F with a high temperature option that extends measurement range.
  • Special measurement mode for detecting potential mold areas
  • Lens protection glass
  • Auto focus
  • Built-in digital camera with power LEDs
  • Minimum focus distance of 4 in.
  • Voice recording using headset
  • Sturdy case
  • Pro software
  • SD card
  • USB cable
  • Carrying strap
  • Lens cleaning cloth
  • Power supply
  • Li-ion rechargeable battery

Each Unit Includes

  • Thermal Imager
  • hard shell storage case
  • 2GB SD memory card
  • USB cable
  • IRSoft software
  • power supply
  • battery
  • instruction manual
  • Certificate of Conformity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0885 73
Product Name Deluxe Thermal Imager Kit with Telephoto Lens
Unlock Full Specs
to access all available technical data

Similar Products

Xi 400 CM - OPTXI40LTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 1799514 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details