Fluke Prof 200X150 Thermal imager with Wireless Connect 60hz FLK-TI200 60HZ

Description
Overview Powerful high-performance features make troubleshooting fast and easy Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti200 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Datasheet
Description
Overview Powerful high-performance features make troubleshooting fast and easy Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti200 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prof 200X150 Thermal imager with Wireless Connect 60hz - TI200 - Transcat, Inc.
Rochester, NY, USA
Prof 200X150 Thermal imager with Wireless Connect 60hz
TI200
Prof 200X150 Thermal imager with Wireless Connect 60hz TI200
Overview Powerful high-performance features make troubleshooting fast and easy Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti200 infrared camera to adapt to change. Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future. Auto Focus Redefined Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements. On target and in-focus. Every. Single. Time. Product Highlights Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad® Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation High-Temperature Measurement (up to 1200 °C on the Ti400) Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability See Infrared Images Live, in Real Time, with Streaming HDMI Video No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators

Overview

Powerful high-performance features make troubleshooting fast and easy

Technology changes. The last thing we want is for you to feel like you're missing out on critical innovations, so Fluke has engineered the Ti200 infrared camera to adapt to change.

Being future-ready is part of its DNA. You can test and measure with wireless speed and ease and connect with other wireless devices. If there's an infrared camera in your future, make sure it's one with a future.

Auto Focus Redefined

Get an in-focus image like never before with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy. Other auto focus systems may focus on the surrounding landscape or closer targets and compromise an in-focus and your ability to get accurate temperature measurements.

On target and in-focus. Every. Single. Time.

Product Highlights

  • Quick Transfer of Images From Imager Directly to PC, IPhone® or IPad® with WIFI® Connectivity
  • Easy Analysis and Quick Reporting in the Field with the New Quick Smartview® Mobile Software App for IPhone® and IPad®
  • Easily Communicate Problems or Prove Repairs Where Made with Smartview® Analysis and Reporting Software, Included
  • Fast and Convenient Operation Using Either Rugged Touch Screen or Optimized Tactile Button Menu Navigation
  • High-Temperature Measurement (up to 1200 °C on the Ti400)
  • Discover and Report Problems Faster and Easier with IR-Fusion® Technology with AutoBlend™ Mode
  • Work in the Most Demanding Environments with Torture Tested™ Legendary Fluke Ruggedness and Reliability
  • See Infrared Images Live, in Real Time, with Streaming HDMI Video
  • No Need to Carry Pen and Paper any More with Voice Recording IR-Photonotes™ Photo Annotation System
  • Be Ready for Any Situation with Optional Wide Angle and Telephoto Interchangeable Lenses
  • Convenience of Patented Field-Changeable, Rechargeable Smart Batteries with Charge Level Indicators
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TI200
Product Name Prof 200X150 Thermal imager with Wireless Connect 60hz
Accuracy 2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

EX LWIR Pyrometer in Flame Proof Housing - EX LWIR - LAND
Specs
Cooling Uncooled (optional feature); Water or Air
Features & Options Protective Cooling Jacket
Computer Host PC
View Details
High-Speed Infrared Thermographic Camera - ImageIR®8300 hp - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
Thermal Imaging Cameras - 2796296 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details