Fluke Thermal Imager; 640x480; 60 HZ with SuperResolution 4842073

Description
Fluke TiX580 60Hz Highlights Get stunning 640 x 480 image quality and surprising affordability in the TiX580 (suburb 320 x 240 resolution is available in the TiX560 – TiX500 models) Premium in-field viewing experience with the 5.7 inch responsive LCD touchscreen – 150 % more viewing area (Compared to a standard 3.5 inch screen) Easily navigate over, under and around objects with the 240 ° rotating lens and see the image before you capture it. The ergonomic design and neck strap make long inspection days a lot easier. Enhanced image quality and temperature measurement accuracy – turn your 640 x 480 images into 1280 x 960 and your 320 x 240 images into 640 x 480 images, that’s 4x’s the resolution and pixels with SuperResolution Get an in-focus image with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy (Compared to a standard 3.5 inch screen) These cameras are not only Fluke Connect® compatible but also include the new, powerful and easy-to-use Fluke Connect desktop software to optimize and analyze infrared images, and generate quick, customizable reports. MATLAB® and LabVIEW® software compatibility with the new, included Fluke Connect® desktop software allows users to integrate camera data and infrared images to support R&D analysis and reports
Description
Fluke TiX580 60Hz Highlights Get stunning 640 x 480 image quality and surprising affordability in the TiX580 (suburb 320 x 240 resolution is available in the TiX560 – TiX500 models) Premium in-field viewing experience with the 5.7 inch responsive LCD touchscreen – 150 % more viewing area (Compared to a standard 3.5 inch screen) Easily navigate over, under and around objects with the 240 ° rotating lens and see the image before you capture it. The ergonomic design and neck strap make long inspection days a lot easier. Enhanced image quality and temperature measurement accuracy – turn your 640 x 480 images into 1280 x 960 and your 320 x 240 images into 640 x 480 images, that’s 4x’s the resolution and pixels with SuperResolution Get an in-focus image with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy (Compared to a standard 3.5 inch screen) These cameras are not only Fluke Connect® compatible but also include the new, powerful and easy-to-use Fluke Connect desktop software to optimize and analyze infrared images, and generate quick, customizable reports. MATLAB® and LabVIEW® software compatibility with the new, included Fluke Connect® desktop software allows users to integrate camera data and infrared images to support R&D analysis and reports

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager; 640x480; 60 HZ with SuperResolution - TIX580-60HZ - Transcat, Inc.
Rochester, NY, USA
Thermal Imager; 640x480; 60 HZ with SuperResolution
TIX580-60HZ
Thermal Imager; 640x480; 60 HZ with SuperResolution TIX580-60HZ
Fluke TiX580 60Hz Highlights Get stunning 640 x 480 image quality and surprising affordability in the TiX580 (suburb 320 x 240 resolution is available in the TiX560 – TiX500 models) Premium in-field viewing experience with the 5.7 inch responsive LCD touchscreen – 150 % more viewing area (Compared to a standard 3.5 inch screen) Easily navigate over, under and around objects with the 240 ° rotating lens and see the image before you capture it. The ergonomic design and neck strap make long inspection days a lot easier. Enhanced image quality and temperature measurement accuracy – turn your 640 x 480 images into 1280 x 960 and your 320 x 240 images into 640 x 480 images, that’s 4x’s the resolution and pixels with SuperResolution Get an in-focus image with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy (Compared to a standard 3.5 inch screen) These cameras are not only Fluke Connect® compatible but also include the new, powerful and easy-to-use Fluke Connect desktop software to optimize and analyze infrared images, and generate quick, customizable reports. MATLAB® and LabVIEW® software compatibility with the new, included Fluke Connect® desktop software allows users to integrate camera data and infrared images to support R&D analysis and reports

Fluke TiX580 60Hz Highlights

  • Get stunning 640 x 480 image quality and surprising affordability in the TiX580 (suburb 320 x 240 resolution is available in the TiX560 – TiX500 models)
  • Premium in-field viewing experience with the 5.7 inch responsive LCD touchscreen – 150 % more viewing area (Compared to a standard 3.5 inch screen)
  • Easily navigate over, under and around objects with the 240 ° rotating lens and see the image before you capture it.
  • The ergonomic design and neck strap make long inspection days a lot easier.
  • Enhanced image quality and temperature measurement accuracy – turn your 640 x 480 images into 1280 x 960 and your 320 x 240 images into 640 x 480 images, that’s 4x’s the resolution and pixels with SuperResolution
  • Get an in-focus image with the touch of a button. LaserSharp® Auto Focus, exclusive to Fluke, uses a built-in laser distance meter that calculates and displays the distance to your designated target with pinpoint accuracy (Compared to a standard 3.5 inch screen)
  • These cameras are not only Fluke Connect® compatible but also include the new, powerful and easy-to-use Fluke Connect desktop software to optimize and analyze infrared images, and generate quick, customizable reports.
  • MATLAB® and LabVIEW® software compatibility with the new, included Fluke Connect® desktop software allows users to integrate camera data and infrared images to support R&D analysis and reports
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number TIX580-60HZ
Product Name Thermal Imager; 640x480; 60 HZ with SuperResolution
Accuracy 2 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

UTi165A+ 160 Professional Duty Series Thermal Imager - UTi165A+ - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -14 to 752 F (-25.56 to 400 C)
View Details
PI 640i G7 - OPTPI64IG7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range 150 to 1500 C (302 to 2732 F)
View Details
Near Infrared (NIR) Fixed Thermal Imager - NIR - LAND
Specs
Detector Type Flying Spot; Array
Cooling Uncooled
Computer Host PC
View Details
High Definition Infrared Thermographic Camera - VarioCAM®HD Z - InfraTec GmbH
Specs
Detector Type Array; Microbolometer
Cooling Uncooled
Ambient Temperature Range -13 to 122 F (-25 to 50 C)
View Details