Teledyne FLIR IIS Thermal Imager w/MSX 160x120 Resolution Calibrated to NIST 64501-0501-NIST

Description
Product Highlights Flir E40bx-NIST Thermal Imaging Camera with MSX Imaging and NIST Calibration Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 160x120 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E40bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)
Description
Product Highlights Flir E40bx-NIST Thermal Imaging Camera with MSX Imaging and NIST Calibration Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 160x120 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E40bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager w/MSX 160x120 Resolution Calibrated to NIST - FLIRE40BX-NIST - Transcat, Inc.
Rochester, NY, USA
Thermal Imager w/MSX 160x120 Resolution Calibrated to NIST
FLIRE40BX-NIST
Thermal Imager w/MSX 160x120 Resolution Calibrated to NIST FLIRE40BX-NIST
Product Highlights Flir E40bx-NIST Thermal Imaging Camera with MSX Imaging and NIST Calibration Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App 160x120 pixel resolution for accurate temperature measurement Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition 3.1MP resolution digital camera is built-in 3.5" touch screen has auto-orienting display to ensure that display is always right-side up Picture-in-picture mode is also included for more traditional style fusion images 3 spotmeters and 3 area boxes for precise measurement are on-board Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images Optional interchangeable lenses and manual focus are also featured on the Flir E40bx-NIST Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)

Product Highlights

  • Flir E40bx-NIST Thermal Imaging Camera with MSX Imaging and NIST Calibration
  • Stream live video and create instant reports using Wi-Fi connection to FLIR Tools Mobile App
  • 160x120 pixel resolution for accurate temperature measurement
  • Enhanced with MSX (Multi-Spectral Dynamic Imaging) that etches visible light details onto thermal images in real time for unprecedented definition
  • 3.1MP resolution digital camera is built-in
  • 3.5" touch screen has auto-orienting display to ensure that display is always right-side up
  • Picture-in-picture mode is also included for more traditional style fusion images
  • 3 spotmeters and 3 area boxes for precise measurement are on-board
  • Bluetooth connection to FLIR or Extech METERLiNK test and measurement equipment for embedding moisture and electrical data into images
  • Optional interchangeable lenses and manual focus are also featured on the Flir E40bx-NIST
  • Excellent thermal sensitivity of 45mK and a precise temperature range of -4 to 248°F (-20 to 120°C)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number FLIRE40BX-NIST
Product Name Thermal Imager w/MSX 160x120 Resolution Calibrated to NIST
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2796295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 192 lines
Vertical 256 lines
View Details
Digital Thermometer - SPRINT 8 - LAND
Specs
Detector Type Flying Spot
Cooling Uncooled
Features & Options Protective Cooling Jacket (optional feature)
View Details
PI 640i CM - OPTPI64ILTCM - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details