Testo Inc. Deluxe Thermal Imager Kit 0563 0875 73

Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and 9° telephoto lens included <50 mK NETD sensitivity Included 2GB SD card for storage Lens Protection Glass High Temperature Option (1022 °F) TwinPix image blending Isotherms Voice Annotation Customizeable Reporting Software Additional spare battery and external rapid charger included Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Telephoto lens Lens protection glass Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery External rapid charger Extra battery Instruction manual Certificate of Conformity
Description
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and 9° telephoto lens included <50 mK NETD sensitivity Included 2GB SD card for storage Lens Protection Glass High Temperature Option (1022 °F) TwinPix image blending Isotherms Voice Annotation Customizeable Reporting Software Additional spare battery and external rapid charger included Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Telephoto lens Lens protection glass Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery External rapid charger Extra battery Instruction manual Certificate of Conformity

Suppliers

Company
Product
Description
Supplier Links
Deluxe Thermal Imager Kit - 0563 0875 73 - Transcat, Inc.
Rochester, NY, USA
Deluxe Thermal Imager Kit
0563 0875 73
Deluxe Thermal Imager Kit 0563 0875 73
Product Highlights Large 3.5“ LCD Screen Easy 1-Button control Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft 32° wide angle lens, and 9° telephoto lens included <50 mK NETD sensitivity Included 2GB SD card for storage Lens Protection Glass High Temperature Option (1022 °F) TwinPix image blending Isotherms Voice Annotation Customizeable Reporting Software Additional spare battery and external rapid charger included Meets all RESNET Standards Each Unit Includes Testo 875i-2 adjustable lens thermal imager Telephoto lens Lens protection glass Hard shell storage case 2 GB SD memory card USB Cable IRSoft software Power supply Battery External rapid charger Extra battery Instruction manual Certificate of Conformity

Product Highlights

  • Large 3.5“ LCD Screen
  • Easy 1-Button control
  • Quality resolution (160 x 120) Patented SuperResolution provides 320 x 240 resolution images when downloaded to IRSoft
  • 32° wide angle lens, and 9° telephoto lens included
  • <50 mK NETD sensitivity
  • Included 2GB SD card for storage
  • Lens Protection Glass
  • High Temperature Option (1022 °F)
  • TwinPix image blending Isotherms
  • Voice Annotation
  • Customizeable Reporting Software
  • Additional spare battery and external rapid charger included
  • Meets all RESNET Standards

Each Unit Includes

  • Testo 875i-2 adjustable lens thermal imager
  • Telephoto lens
  • Lens protection glass
  • Hard shell storage case
  • 2 GB SD memory card
  • USB Cable
  • IRSoft software
  • Power supply
  • Battery
  • External rapid charger
  • Extra battery
  • Instruction manual
  • Certificate of Conformity
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermal Imagers
Product Number 0563 0875 73
Product Name Deluxe Thermal Imager Kit
Unlock Full Specs
to access all available technical data

Similar Products

PI 400i - OPTPI40ILT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range -20 to 1500 C (-4 to 2732 F)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Cooling Water Cooled
Computer Host PC
Measurement Range 600 to 1800 C (1112 to 3272 F)
View Details
Thermal Imaging Cameras - 2309294 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 192 lines
Vertical 256 lines
View Details