Littelfuse, Inc. Datasheets for Automotive Electrical Connectors

Automotive electrical connectors are designed to be used specifically in vehicles.
Automotive Electrical Connectors: Learn more

Product Name Notes
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized...
13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the...
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical...
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularly suited...
15-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector, conforming to ISO/DIS 12098. They are particularlysuited for...
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized...
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector, conforming to ISO 7638-1. They are authorized for electrical connections...
24V electrical coils with EBS are used to connect a trucks tractor and a semitrailer in the commercial vehicles sector,conforming to ISO 7638-1. They are authorized for electrical connections on...
6-Pole Socket
7-pole 12V electrical coils are used for the electrical connection in the commercial vehicles and automotive sector. These products are supplied with a cable conforming to ISO 4141, with external...
7-pole 24V electrical coils are used for the electrical connection between a truck tractor and a semitrailer in the commercial vehicles sector. These products are supplied with a cable conforming...
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits •
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to...
ABS/EBS cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against...
ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against...
Greycon series electrical connections are intended for use with separable truck-trailer combinations in order to connect an additional battery pack of the trailer with the generator of the truck using...
ISOBUS System Sockets
Littelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual...
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept...
OBSOLETE:1/1/20 The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system...
Polarized connector pair meant for marine applications. Completed assembly with male and female connectors, this ships without leads and requires wire insertion and termination before installation.
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system...
Sealed socket with a connector that is used for emergency starting of a vehicle. The body is heavy duty with a flip cover that is sealed to IP54. The contact...
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole (ISO 12098) system, and vice versa. These...
Several types of adapters are available to connect the older style 7-pole (ISO 1185) and (ISO 3731) systems to the newer style 15-pole(ISO 12098) system, and vice versa. These adapters...
Special purpose 13-pole 12V coupling socket for ISO 11446
Special purpose 13-pole 12V parking socket
Special purpose 7-pole 12V connector with a 2-pole socket
Special purpose 7-pole 12V coupling socket for ISO 1724
Special purpose 7-pole 12V coupling socket for ISO 3732
Special purpose waterproof socket for 220V 16A for camper or caravan
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12401
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12501-BX
The 3-pin connection system according to DIN 9680 is used on tractors and tractors agricultural machines for the electrical connection of end users, such as mowers, construction forks and sweepers,...
The ABS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the ABS braking system between...
The ADR system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional...
The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between...
The plugs consist of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections.
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be...
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections.
These connectors are used for the electrical connection of inspection lights, beacons and other accessories on vehicles with 12V and 24V electrical system. The sockets are available for in-the-cab mounting,...
This product is not recommended for new designs7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and...
This product is not recommended for new designsLittelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to...
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on...
This product is not recommended for new designsWeatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded...
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness...
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Compact style 15-pole plug...
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Standard style 15-pole plug...
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Standard style 15-pole socket...
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Ultra compact style 15-pole...
Various types of adaptors with older system cable and new system micro adapter are available to connect the older 7-pole Normal (N) and Supplementary (S) system to the newest 13-pole...
Weatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded into the insulation, to assure minimal voltage...
Wiring cables wit electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on...
Wiring cables with electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on...