Littelfuse, Inc. Single connector for all the connections required in the older 7-pole 12V system type N and S 00511100

Description
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet
Description
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single connector for all the connections required in the older 7-pole 12V system type N and S - 00511100 - Littelfuse, Inc.
Rosemont, IL, United States
Single connector for all the connections required in the older 7-pole 12V system type N and S
00511100
Single connector for all the connections required in the older 7-pole 12V system type N and S 00511100
Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. The plug connects to the socket with a bayonet twist system to avoid accidental disconnection. The plugs are available both in the traditional version and in a new patented version, allowing faster assembly yet complying to the requirements of the norm. The new version has been equipped with a tool for fitting the insert which can also be used as a parking protection. Connectors are used for electrical connections between a vehicle and a trailer or caravan with 12V electrical system. Standards: Conforms to ISO 11446 Greater mechanical resistance More reliable and safe electrical connection The screw and crimp contacts version Nickel-plated brass contacts

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00511100-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00511100-ND
Circular Connector Assemblies 5346-00511100-ND
8 Position Circular Connector Plug, Male Pins Screw

8 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00511100 5346-00511100-ND
Product Name Single connector for all the connections required in the older 7-pole 12V system type N and S Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details