Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00517780 00517780

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00517780 - 00517780 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00517780
00517780
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00517780 00517780
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors both in aluminum body with screw and flat terminals. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole sockets that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminal versions are generally preferred by OEM harness manufacturers.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00517780
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Metal Body Plugs - 00517780
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details