Littelfuse, Inc. Used for the electrical connection of the EBS braking system 00425400

Description
The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet
Description
The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Used for the electrical connection of the EBS braking system - 00425400 - Littelfuse, Inc.
Rosemont, IL, United States
Used for the electrical connection of the EBS braking system
00425400
Used for the electrical connection of the EBS braking system 00425400
The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

The EBS system conforming to ISO/DIN 7638 is required on all vehicles weighing over 3.5 tons. These connectors are used for the electrical connection of the EBS braking system between a truck tractor and a trailer or semitrailer in the commercial vehicles sector, both for 24V and 12V electrical systems. The connectors are available in a 7-pole version for the EBS braking system. EBS requires two additional contacts in order to permit the exchange of data between cab and trailer to optimize the braking effect. The sockets are provided with an expulsion system of the plug in case it is not plugged in correctly. Standards: Conforms to, ISO 7638-2 standards Conforms to ADR/GGVS norm requirements for vehicles transporting hazardous goods Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market) Mechanical resistance and water tightness guarantee an efficient and reliable electrical connection

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00425400-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00425400-ND
Circular Connector Assemblies 5346-00425400-ND
7 Position Circular Connector Receptacle, Male Pins Screw

7 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00425400 5346-00425400-ND
Product Name Used for the electrical connection of the EBS braking system Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EEG.0K.309.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details