Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584670 00584670

Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Datasheet
Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584670 - 00584670 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584670
00584670
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584670 00584670
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole sockets fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool Version of screw contacts (suitable for the spare parts market)

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00584670
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 15-Pole Sockets & Plugs - Series: 15-Pole 24V Sockets - 00584670
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details