Littelfuse, Inc. Single connector for all the connections required in the former 24V 7-pole system type N and S 00594570

Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole plugs fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool
Request a Quote Datasheet
Description
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole plugs fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single connector for all the connections required in the former 24V 7-pole system type N and S - 00594570 - Littelfuse, Inc.
Rosemont, IL, United States
Single connector for all the connections required in the former 24V 7-pole system type N and S
00594570
Single connector for all the connections required in the former 24V 7-pole system type N and S 00594570
This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole plugs fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool

This system provides in a single connector for all the connections required in the former 24V 7-pole system type N and S. Advantages are greater mechanical resistance, higher water tightness as well as a more reliable safe electrical connection. Plugs are equipped with stainless steel locking lever and rollers according to the regulations ISO 12098 to prevent accidental disconnection. The 15-pole plugs fully comply to the technical requirements of ADR/GGVS norms regarding vehicles transporting hazardous goods. These connectors are used for electrical connections between a vehicle and a trailer with 24V electrical system in the commercial vehicles sector. Standards: Conforms to ISO 12098 recommendations and standards Nickel-plated brass contacts Version of crimp contacts with a special tool

Supplier's Site Datasheet
Circular Connector Assemblies - 5346-00594570-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5346-00594570-ND
Circular Connector Assemblies 5346-00594570-ND
15 Position Circular Connector Plug, Female Sockets Crimp

15 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 00594570 5346-00594570-ND
Product Name Single connector for all the connections required in the former 24V 7-pole system type N and S Circular Connector Assemblies
Connector Type Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers