Littelfuse, Inc. Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Plastic Body Round Sockets - 00421100 00421100

Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of sockets is a special version with the lower body. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by OEM harness manufacturers
Datasheet
Description
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of sockets is a special version with the lower body. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by OEM harness manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Plastic Body Round Sockets - 00421100 - 00421100 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Plastic Body Round Sockets - 00421100
00421100
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Plastic Body Round Sockets - 00421100 00421100
The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of sockets is a special version with the lower body. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by OEM harness manufacturers

The series consists of a N (Normal) version complying to ISO 1724, which is generally used for standard applications, and a S (Supplementary) version complying to ISO 3732 to be used for additional connections. The S version can easily be recognized by its white coloring and by the different order of the contacts, thus preventing an incorrect connection to the N version. Littelfuse supplies these connectors in plastic body with screw and flat terminals. Included in the series of sockets is a special version with the lower body. Standards: Conforms to ISO 1724 & ISO 3732 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1724 & ISO 3732 Screw terminal versions are mainly intended for the replacement aftermarket Flat terminals versions are generally preferred by OEM harness manufacturers

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00421100
Product Name Switches & Connectors - Vehicle Connectors - Sockets & Plugs - 7-Pole Sockets & Plugs - Series: 7-Pole 12V Plastic Body Round Sockets - 00421100
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data