Littelfuse, Inc. 6-Pole Socket 11042-05-BX

Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet
Description
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Pole Socket - 11042-05-BX - Littelfuse, Inc.
Rosemont, IL, United States
6-Pole Socket
11042-05-BX
6-Pole Socket 11042-05-BX
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure proper contact and minimal voltage drop.Spring-loaded socket doors. plug locks securely into the opening.Wiring codes are identified on the insulator.Two mounting holes on the flange 17/64"" (6.7mm) diameter. 2 15/16"" (74.6mm) on centers.Mount through 1 3/8"" (34.9mm) diameter hole.With special housing that protects terminals from roadsplash. See also Automotive Connectors such as 11134 and M-115

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 11042-05-BX
Product Name 6-Pole Socket
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details